Texas Instruments CD4520B CMOS Dual Binary Up-Counter CD4520BNSR

Description
CMOS Dual Binary Up-Counter 16-SO -55 to 125
Request a Quote
Description
CMOS Dual Binary Up-Counter 16-SO -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD4520BNSR is a CMOS dual binary up-counter in a 16-lead small outline package (SOP), operating from -55°C to 125°C with a lead finish of NIPDAU and a moisture sensitivity level of 1. The package dimensions are 16.4 mm width, 8.1 mm length, and 2.5 mm thickness, with a tape pitch of 12.0 mm and reel diameter of 330.0 mm for 2000 units per reel.

Datasheet Summary
Powered by GS/AI

The CD4520BNSR is a CMOS dual binary up-counter in a 16-lead small outline package (SOP), operating from -55°C to 125°C with a lead finish of NIPDAU and a moisture sensitivity level of 1. The package dimensions are 16.4 mm width, 8.1 mm length, and 2.5 mm thickness, with a tape pitch of 12.0 mm and reel diameter of 330.0 mm for 2000 units per reel.

Suppliers

Company
Product
Description
Supplier Links
CD4520B CMOS Dual Binary Up-Counter - CD4520BNSR - Texas Instruments
Dallas, TX, United States
CD4520B CMOS Dual Binary Up-Counter
CD4520BNSR
CD4520B CMOS Dual Binary Up-Counter CD4520BNSR
CMOS Dual Binary Up-Counter 16-SO -55 to 125

CMOS Dual Binary Up-Counter 16-SO -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD4520BNSR - 866123-CD4520BNSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD4520BNSR
866123-CD4520BNSR
Logic - Logic - Counters, Dividers - CD4520BNSR 866123-CD4520BNSR
Manufacturer: Texas Instruments Win Source Part Number: 866123-CD4520BNSR Series: 4000B Operating Temperature Range: -55°C ~ 125°C Features: Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SO Package: 16-SOIC (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CD4520 Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -CD4520BNSRG4-NDR, CD4520BNSRE4-ND, -296-29113-1-ND, CD4520BNSRE4, -CD4520BNSR-NDR, CD4520BNSRG4, -CD4520BNSRE4, CD4520BNSRG4-ND, -CD4520BNSRG4, 296-29113-6, -CD4520BNSRE4-NDR, 296-29113-1, 296-29113-2, CD4520BNSR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 866123-CD4520BNSR
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C
Features: Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SO
Package: 16-SOIC (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CD4520
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -CD4520BNSRG4-NDR, CD4520BNSRE4-ND, -296-29113-1-ND, CD4520BNSRE4, -CD4520BNSR-NDR, CD4520BNSRG4, -CD4520BNSRE4, CD4520BNSRG4-ND, -CD4520BNSRG4, 296-29113-6, -CD4520BNSRE4-NDR, 296-29113-1, 296-29113-2, CD4520BNSR-ND

Buy Now Datasheet
 - CD4520BNSR - Rochester Electronics
Newburyport, MA, United States
Binary Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16

Binary Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Counters, Dividers - 296-29113-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-29113-1-ND
Counters, Dividers 296-29113-1-ND
Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SO

Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SO

Buy Now Datasheet
Counters, Dividers - 296-29113-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-29113-2-ND
Counters, Dividers 296-29113-2-ND
Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SO

Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SO

Buy Now Datasheet
Logic - Counters, Dividers - CD4520BNSR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD4520BNSR
Logic - Counters, Dividers CD4520BNSR
IC DUAL BIN UP-COUNTER 16SO

IC DUAL BIN UP-COUNTER 16SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD4520BNSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD4520BNSR
Integrated Circuits (ICs) - Logic - Counters, Dividers CD4520BNSR
IC BINARY COUNTER DL 4BIT 16SO

IC BINARY COUNTER DL 4BIT 16SO

Supplier's Site
Counters, Dividers - CD4520BNSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4520BNSR
Counters, Dividers CD4520BNSR
Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SO

Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SO

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD4520BNSR 866123-CD4520BNSR CD4520BNSR 296-29113-1-ND CD4520BNSR CD4520BNSR CD4520BNSR
Product Name CD4520B CMOS Dual Binary Up-Counter Logic - Logic - Counters, Dividers - CD4520BNSR Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Supply Voltage 3V; 5V; 18 1.8V; 3 V ~ 18 V
Package Type PDIP,SO,SOIC,TSSOP 16-SO SOP; SOP16 SOIC; "16-SOIC (0.209"", 5.30mm Width)" SOIC SOIC; 16-SOIC (0.209\", 5.30mm Width)
Logic Family CD4000 CMOS
Number of Stages (Bits) 4 bits
Operating Current 0.0300 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4018B CMOS Presettable Divide-By-N Counter - CD4018BM - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
9 suppliers
Logic - Logic - Counters, Dividers - 74ACT163 - 164607-74ACT163 - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; PDIP; 16-PDIP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74AS869 Synchronous 8-Bit Up/Down Counters - SN74AS869DW - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5V; 5.5
View Details
6 suppliers