CMOS Presettable Divide-By-N Counter 16-SOIC -55 to 125
Ring Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 5-Bit, Up Direction, CMOS, PDSO16
Counter IC Divide-by-N 1 Element 5 Bit Positive Edge 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 808215-CD4018BM
Packaging: Tube
Mounting Style: SMD
Logic Type: Divide-by-N
Number of Elements: 1
Number of Bits per Element: 5
Trigger Type: Positive Edge
Reset: Asynchronous
Timing: Synchronous
Count Rate: 8.5MHz
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 18V
Part Number Series: 4018
Counter IC Divide-by-N 1 Element 5 Bit Positive Edge 16-SOIC
LOGIC, DIV-BY-N COUNTR PRESET, 16SOIC; Logic Family / Base Number:CD4018; Counter Type:Divide-By-N; Clock Frequency:17MHz; Count Maximum:5; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; RoHS Compliant: Yes
IC DIV-BY-N COUNTR PRESET 16SOIC
IC DIVIDER BY N 5-BIT 16SOIC
TEXAS INSTRUMENTS CD4018BM LOGIC, DIV-BY-N COUNTR PRESET, 16SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Dividers | Logic Counters | Logic Dividers | Logic Counters | Logic Dividers | Logic Dividers | Logic Counters |
| Product Number | CD4018BM | CD4018BM | 296-32870-5-ND | 808215-CD4018BM | CD4018BM | 36AJ8510 | CD4018BM | CD4018BM | 815-CD4018BM |
| Product Name | CD4018B CMOS Presettable Divide-By-N Counter | Counters, Dividers | Logic - Logic - Counters, Dividers - CD4018BM | Counters, Dividers | Logic, Div-By-N Countr Preset, 16Soic; Logic Family / Base Number Texas Instruments | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | TEXAS INSTRUMENTS CD4018BM LOGIC, DIV-BY-N COUNTR PRESET, 16SOIC | |
| Features | Presettable | ||||||||
| Supply Voltage | 3V; 5V; 18 | 3V ~ 18V | 1.8V; 3 V ~ 18 V | 3V; 3V | 5V; 5V | ||||
| Package Type | PDIP,SO,SOIC,TSSOP | SOIC; SOIC16 | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC | SOIC; 16-SOIC (0.154, 3.90mm Width) | |
| Logic Family | CD4000 | CMOS | CMOS; CMOS | ||||||
| Number of Stages (Bits) | 5 bits |