Texas Instruments Logic - Logic - Counters, Dividers - 74ACT163 74ACT163

Description
Manufacturer: Texas Instruments Win Source Part Number: 164607-74ACT163 Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 80MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 164607-74ACT163 Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 80MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - 74ACT163 - 164607-74ACT163 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 74ACT163
164607-74ACT163
Logic - Logic - Counters, Dividers - 74ACT163 164607-74ACT163
Manufacturer: Texas Instruments Win Source Part Number: 164607-74ACT163 Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 80MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 164607-74ACT163
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Synchronous
Timing: Synchronous
Count Rate: 80MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 164607-74ACT163
Product Name Logic - Logic - Counters, Dividers - 74ACT163
Supply Voltage 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

CD4040B CMOS 12-Stage Ripple-Carry Binary Counter/Divider - CD4040BM96E4 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family CD4000
View Details
Counters, Dividers - 74HCT193PW,112-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Synchronous; Asynchronous
Counter Direction Bidirectional
View Details
4 suppliers
Counter - 2 Up/Down Counters - 753-638 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details