Texas Instruments CD4094B CMOS 8-Stage Shift-and-Store Bus Register CD4094BPW

Description
CMOS 8-Stage Shift-and-Store Bus Register 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
CMOS 8-Stage Shift-and-Store Bus Register 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4094B CMOS 8-Stage Shift-and-Store Bus Register - CD4094BPW - Texas Instruments
Dallas, TX, United States
CD4094B CMOS 8-Stage Shift-and-Store Bus Register
CD4094BPW
CD4094B CMOS 8-Stage Shift-and-Store Bus Register CD4094BPW
CMOS 8-Stage Shift-and-Store Bus Register 16-TSSOP -55 to 125

CMOS 8-Stage Shift-and-Store Bus Register 16-TSSOP -55 to 125

Buy Now Datasheet
Shift Registers - 296-25957-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-25957-5-ND
Shift Registers 296-25957-5-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Logic - Logic - Shift Registers - CD4094BPW - 1159790-CD4094BPW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD4094BPW
1159790-CD4094BPW
Logic - Logic - Shift Registers - CD4094BPW 1159790-CD4094BPW
Manufacturer: Texas Instruments Win Source Part Number: 1159790-CD4094BPW Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159790-CD4094BPW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
Counter Shift Registers
CD4094BPW
Counter Shift Registers CD4094BPW
Counter Shift Registers CMOS 8-St Shift & Store Bus Reg

Counter Shift Registers CMOS 8-St Shift & Store Bus Reg

Buy Now Datasheet
Shift Registers - CD4094BPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD4094BPW
Shift Registers CD4094BPW
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - CD4094BPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD4094BPW
Integrated Circuits (ICs) - Logic - Shift Registers CD4094BPW
IC SHFT/STORE BUS REGSTR 16TSSOP

IC SHFT/STORE BUS REGSTR 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD4094BPW 296-25957-5-ND 1159790-CD4094BPW CD4094BPW CD4094BPW CD4094BPW
Product Name CD4094B CMOS 8-Stage Shift-and-Store Bus Register Shift Registers Logic - Logic - Shift Registers - CD4094BPW Counter Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 3V; 18 3V ~ 18V 1.8V; 3V ~ 18V 1.8V
Package Type Other; PDIP,SO,TSSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Logic Family CMOS; CD4000
Clock Frequency 8 MHz
Propagation Delay 250 ns
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 54F323DMQB - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State; Tri-State, Non-Inverted
View Details
2 suppliers
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - Translators, Level Shifters - 74AVCH1T45DCKRG4 - 1007863-74AVCH1T45DCKRG4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type Other; SC-70-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Logic - Logic - Translators, Level Shifters - 74AVC4T245QRGYRQ1 - 076152-74AVC4T245QRGYRQ1 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type Other; 16-VQFN (4x4)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details