Texas Instruments CD4517B-MIL CMOS Dual 64-Stage Static Shift Register CD4517BF3A

Description
CMOS Dual 64-Stage Static Shift Register 16-CDIP -55 to 125
Request a Quote Datasheet
Description
CMOS Dual 64-Stage Static Shift Register 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4517B-MIL CMOS Dual 64-Stage Static Shift Register - CD4517BF3A - Texas Instruments
Dallas, TX, United States
CD4517B-MIL CMOS Dual 64-Stage Static Shift Register
CD4517BF3A
CD4517B-MIL CMOS Dual 64-Stage Static Shift Register CD4517BF3A
CMOS Dual 64-Stage Static Shift Register 16-CDIP -55 to 125

CMOS Dual 64-Stage Static Shift Register 16-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Shift Registers - CD4517BF3A - 1159831-CD4517BF3A - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD4517BF3A
1159831-CD4517BF3A
Logic - Logic - Shift Registers - CD4517BF3A 1159831-CD4517BF3A
Manufacturer: Texas Instruments Win Source Part Number: 1159831-CD4517BF3A Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159831-CD4517BF3A
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD4517BF3A
Integrated Circuits (ICs) - Logic - Shift Registers CD4517BF3A
CMOS DUAL 64-STAGE STATIC SHIFT

CMOS DUAL 64-STAGE STATIC SHIFT

Supplier's Site
Shift Registers - CD4517BF3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD4517BF3A
Shift Registers CD4517BF3A
Shift Shift Register 2 Element 64 Bit 16-CDIP

Shift Shift Register 2 Element 64 Bit 16-CDIP

Buy Now Datasheet
Shift Registers - CD4517BF3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD4517BF3A
Shift Registers CD4517BF3A
Shift Element Bit

Shift Element Bit

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD4517BF3A 1159831-CD4517BF3A CD4517BF3A CD4517BF3A CD4517BF3A
Product Name CD4517B-MIL CMOS Dual 64-Stage Static Shift Register Logic - Logic - Shift Registers - CD4517BF3A Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Shift Registers
Supply Voltage 3V; 18 1.8V 1.8V; 3V ~ 18V
Package Type Other; CDIP,WAFERSALE DIP; Other; 16-CDIP (0.300\", 7.62mm)
Logic Family CMOS; CD4000
Clock Frequency 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - 74AVCAH164245ZQLR - 076153-74AVCAH164245ZQLR - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type BGA; Other; 56-BGA MICROSTAR JUNIOR (7.0x4.5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Logic - Logic - Translators, Level Shifters - 74AVCBH324245ZKER - 006674-74AVCBH324245ZKER - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type BGA; Other; 96-PBGA MICROSTAR (13.6x5.6)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 9338PCQR - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-DIP (0.300, 7.62mm)
View Details
SN54LS165A-SP Parallel-Load 8-Bit Shift Registers - 5962-7700601VFA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP
Logic Family TTL; LS
View Details