Texas Instruments CD54HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs CD54HC299F3A

Description
High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs 20-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs 20-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs - CD54HC299F3A - Texas Instruments
Dallas, TX, United States
CD54HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs
CD54HC299F3A
CD54HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs CD54HC299F3A
High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs 20-CDIP -55 to 125

High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs 20-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD54HC299F3A
Integrated Circuits (ICs) - Logic - Shift Registers CD54HC299F3A
HIGH SPEED CMOS LOGIC 8-BIT UNIV

HIGH SPEED CMOS LOGIC 8-BIT UNIV

Supplier's Site
Shift Registers - CD54HC299F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD54HC299F3A
Shift Registers CD54HC299F3A
Shift Shift Register 1 Element 8 Bit 20-CDIP

Shift Shift Register 1 Element 8 Bit 20-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers
Product Number CD54HC299F3A CD54HC299F3A CD54HC299F3A
Product Name CD54HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Register Type Universal Universal
Supply Voltage 2 2V ~ 6V
Package Type Other; CDIP,WAFERSALE DIP; Other; 20-CDIP (0.300\", 7.62mm)
Logic Family CMOS; HC
Clock Frequency 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 7491ADC - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Push-Pull
View Details
2 suppliers
Logic - Logic - Specialty Logic - 74GTLP2033DGVRE4 - 1131437-74GTLP2033DGVRE4 - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CD4014B CMOS 8-Stage Static Shift Register - CD4014BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
2 suppliers
CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BMG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details