The CD4015BMT is a CMOS Dual 4-Stage Static Shift Register manufactured by Texas Instruments. It is housed in a 16-lead small-outline package (SOIC) and operates over a temperature range of -55°C to 125°C. This device is designed for static shift register applications, allowing for the storage and shifting of data in digital circuits. The CD4015BMT is part of the CD4015B series, which is known for its reliability and performance in various electronic applications. However, it is important to note that this specific part number is listed as obsolete, which may affect availability for new designs. Engineers should consider alternative part numbers within the CD4015B series for ongoing projects.
CMOS Dual 4-Stage Static Shift Register 16-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 771340-CD4015BMT
Series: 4000B
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Operating Supply Voltage: 3 V ~ 18 V
Function: Serial to Parallel
Number of Elements: 2
Number of Bits per Element: 4
Family Name: CD4015
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): HCF4015M013TR; HCF4015BM1; NLV14015BDR2G; MC14015BDR2;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Shift Shift Register 2 Element 4 Bit 16-SOIC
Shift Shift Register 2 Element 4 Bit 16-SOIC
Serial In Parallel Out, 4000/14000/40000 Series, 4-Bit, Right Direction, True Output, CMOS, PDSO16
IC DUAL STATIC SHFT REG 16-SOIC
IC DUAL STATIC SHFT REG 16-SOIC
Shift Shift Register 2 Element 4 Bit 16-SOIC
Counter Shift Registers CMOS Dual 4-Stage Static Shift Reg
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD4015BMT | 771340-CD4015BMT | 296-CD4015BMTCT-ND | CD4015BMT | CD4015BMT | CD4015BMT | CD4015BMT | CD4015BMT |
| Product Name | CD4015B CMOS Dual 4-Stage Static Shift Register | Logic - Logic - Shift Registers - CD4015BMT | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | Shift Registers | Counter Shift Registers | |
| Supply Voltage | 3V; 18 | 3 V ~ 18 V | 3V ~ 18V | 1.8V | 1.8V; 3V ~ 18V | |||
| Package Type | Other; PDIP,SO,SOIC,TSSOP | SOIC | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; SOIC16 | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | |||
| Logic Family | CMOS; CD4000 | CMOS | ||||||
| Clock Frequency | 8 MHz | |||||||
| Propagation Delay | 160 ns |