High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs 16-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1028420-CD74HC4094MT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Purpose: Serial to Parallel
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Communications & Networking
Serial In Parallel Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16
Shift Shift Register 1 Element 8 Bit 16-SOIC
IC 8STG SHFT/STOR BUS REG 16SOIC
Counter Shift Registers High Speed CMOS 8-Stg Shift Register
Shift Shift Register 1 Element 8 Bit 16-SOIC
IC 8STG SHFT/STOR BUS REG 16SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD74HC4094MT | 1028420-CD74HC4094MT | CD74HC4094MT | 296-CD74HC4094MTTR-ND | CD74HC4094MT | CD74HC4094MT | CD74HC4094MT | CD74HC4094MT |
| Product Name | CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs | Logic - Logic - Shift Registers - CD74HC4094MT | Shift Registers | Logic - Shift Registers | Counter Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | |
| Supply Voltage | 2 | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | ||||
| Output Characteristics | 3-State | Tri-State | 3-State | 3-State; Tri-State | ||||
| Package Type | Other; PDIP,SO,SOIC,TSSOP | SOIC; Other; 16-SOIC | SOIC; Other; SOIC16 | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | |||
| Logic Family | CMOS; HC | CMOS | ||||||
| Clock Frequency | 28 MHz |