CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator 16-TSSOP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 202362-CD4060BPWRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 12MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP
IC BIN COUNTER/DIV/OSC 16-TSSOP
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP
IC BINARY COUNTER 14BIT 16TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD4060BPWRG4 | 202362-CD4060BPWRG4 | CD4060BPWRG4-ND | CD4060BPWRG4 | CD4060BPWRG4 | CD4060BPWRG4 |
| Product Name | CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator | Logic - Logic - Counters, Dividers - CD4060BPWRG4 | Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Supply Voltage | 3V; 18 | 3 V ~ 18 V | 1.8V; 3 V ~ 18 V | |||
| Package Type | PDIP,SO,SOIC,TSSOP | SOP; SSOP; TSSOP; 16-TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | SSOP | |
| Logic Family | CD4000 | |||||
| Number of Stages (Bits) | 10 bits | |||||
| Operating Current | 0.0300 mA |