Texas Instruments CD74HC4020 High Speed CMOS Logic 14-Stage Binary Counter CD74HC4020E

Description
High Speed CMOS Logic 14-Stage Binary Counter 16-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 14-Stage Binary Counter 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4020 High Speed CMOS Logic 14-Stage Binary Counter - CD74HC4020E - Texas Instruments
Dallas, TX, United States
CD74HC4020 High Speed CMOS Logic 14-Stage Binary Counter
CD74HC4020E
CD74HC4020 High Speed CMOS Logic 14-Stage Binary Counter CD74HC4020E
High Speed CMOS Logic 14-Stage Binary Counter 16-PDIP -55 to 125

High Speed CMOS Logic 14-Stage Binary Counter 16-PDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD74HC4020E - 012923-CD74HC4020E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD74HC4020E
012923-CD74HC4020E
Logic - Logic - Counters, Dividers - CD74HC4020E 012923-CD74HC4020E
Manufacturer: Texas Instruments Win Source Part Number: 012923-CD74HC4020E Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 14 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 35MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 012923-CD74HC4020E
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 35MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Counters, Dividers - 296-25991-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-25991-5-ND
Counters, Dividers 296-25991-5-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP

Buy Now Datasheet
 - CD74HC4020E - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, PDIP16

Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, PDIP16

Supplier's Site Datasheet
Logic, Binary Countr 14Bit Hs, 16Dip; Logic Family / Base Number Texas Instruments - 36AJ8683 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Binary Countr 14Bit Hs, 16Dip; Logic Family / Base Number Texas Instruments
36AJ8683
Logic, Binary Countr 14Bit Hs, 16Dip; Logic Family / Base Number Texas Instruments 36AJ8683
LOGIC, BINARY COUNTR 14BIT HS, 16DIP; Logic Family / Base Number:74HC4020; Counter Type:Binary; Clock Frequency:35MHz; Count Maximum:16383; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; LogicRoHS Compliant: Yes

LOGIC, BINARY COUNTR 14BIT HS, 16DIP; Logic Family / Base Number:74HC4020; Counter Type:Binary; Clock Frequency:35MHz; Count Maximum:16383; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; LogicRoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HC4020E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HC4020E
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HC4020E
IC BINARY COUNTER 14-BIT 16DIP

IC BINARY COUNTER 14-BIT 16DIP

Supplier's Site
Counters, Dividers - CD74HC4020E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HC4020E
Counters, Dividers CD74HC4020E
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP

Buy Now
Logic - Counters, Dividers - CD74HC4020E - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HC4020E
Logic - Counters, Dividers CD74HC4020E
IC BINARY COUNTR 14BIT HS 16-DIP

IC BINARY COUNTR 14BIT HS 16-DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HC4020E 012923-CD74HC4020E 296-25991-5-ND CD74HC4020E 36AJ8683 CD74HC4020E CD74HC4020E CD74HC4020E
Product Name CD74HC4020 High Speed CMOS Logic 14-Stage Binary Counter Logic - Logic - Counters, Dividers - CD74HC4020E Counters, Dividers Logic, Binary Countr 14Bit Hs, 16Dip; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2V 2 V ~ 6 V
Package Type PDIP,SOIC DIP; PDIP; 16-PDIP DIP; "16-DIP (0.300"", 7.62mm)" DIP; PDIP; PDIP16 DIP DIP; 16-DIP (0.300\", 7.62mm)
Logic Family HC CMOS
Number of Stages (Bits) 14 bits
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4520B CMOS Dual Binary Up-Counter - CD4520BMG4 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
5 suppliers
CD54HC193 High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counters - CD54HC193F3A - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous
Counter Direction Bidirectional
View Details
5 suppliers
SN74AS869 Synchronous 8-Bit Up/Down Counters - SN74AS869DW - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5V; 5.5
View Details
6 suppliers
CD54HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs - CD54HC4017F3A - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 6
Package Type CDIP
View Details
3 suppliers