CD4040BNSR is a 12-stage ripple-carry binary counter/divider in a 16-pin small-outline package (SOP NS), with an operating temperature range of -55 to 125°C. The package dimensions are 16.4 mm width, 8.1 mm body length, and 2.5 mm thickness, designed for tape and reel packaging with a pitch of 12.0 mm between cavities. It is RoHS compliant with a NIPDAU lead finish and Level-1 MSL rating for peak reflow temperature.
CMOS 12-Stage Ripple-Carry Binary Counter/Divider 16-SO -55 to 125
Binary Counter, 4000/14000/40000 Series, Asynchronous, Negative Edge Triggered, 12-Bit, Up Direction, CMOS, PDSO16
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO
Manufacturer: Texas Instruments
Win Source Part Number: 1159643-CD4040BNSR
Series: 4000B
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Binary Counter
Operating Supply Voltage: 3 V ~ 18 V
Number of Elements: 1
Number of Bits per Element: 12
Direction: Up
Reset: Asynchronous
Count Rate: 12MHz
Family Name: CD4040
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SO
Alternative Parts (Cross-Reference): MC14040BFG; MC14040BFEL; CD4040BCSJ;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC BINARY COUNTER 12-BIT 16SO
IC 12BIT BIN RIPPL COUNTER 16SO
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SO
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD4040BNSR | CD4040BNSR | 296-13770-2-ND | 1159643-CD4040BNSR | CD4040BNSR | CD4040BNSR | CD4040BNSR |
| Product Name | CD4040B CMOS 12-Stage Ripple-Carry Binary Counter/Divider | Counters, Dividers | Logic - Logic - Counters, Dividers - CD4040BNSR | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | |
| Supply Voltage | 3V; 5V; 18 | 3 V ~ 18 V | 1.8V; 3 V ~ 18 V | ||||
| Package Type | PDIP,SO,SOIC,TSSOP,WAFERSALE | SOP; SOP16 | SOIC; "16-SOIC (0.209"", 5.30mm Width)" | SOIC | SOIC | SOIC; 16-SOIC (0.209\", 5.30mm Width) | |
| Logic Family | CD4000 | CMOS | |||||
| Number of Stages (Bits) | 12 bits | ||||||
| Operating Current | 0.0300 mA |