CMOS 12-Stage Ripple-Carry Binary Counter/Divider 16-TSSOP -55 to 125
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP
IC BINARY COUNTER 12BIT 16TSSOP
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP
IC 12BIT BIN RPL COUNTER 16TSSOP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD4040BPWRG4 | CD4040BPWRG4-ND | CD4040BPWRG4 | CD4040BPWRG4 | CD4040BPWRG4 |
| Product Name | CD4040B CMOS 12-Stage Ripple-Carry Binary Counter/Divider | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers |
| Supply Voltage | 3V; 5V; 18 | 1.8V; 3 V ~ 18 V | |||
| Package Type | PDIP,SO,SOIC,TSSOP,WAFERSALE | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Logic Family | CD4000 | ||||
| Number of Stages (Bits) | 12 bits | ||||
| Operating Current | 0.0300 mA |