Texas Instruments CD4518B CMOS Dual BCD Up-Counter CD4518BPWG4

Description
CMOS Dual BCD Up-Counter 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
CMOS Dual BCD Up-Counter 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4518B CMOS Dual BCD Up-Counter - CD4518BPWG4 - Texas Instruments
Dallas, TX, United States
CD4518B CMOS Dual BCD Up-Counter
CD4518BPWG4
CD4518B CMOS Dual BCD Up-Counter CD4518BPWG4
CMOS Dual BCD Up-Counter 16-TSSOP -55 to 125

CMOS Dual BCD Up-Counter 16-TSSOP -55 to 125

Buy Now Datasheet
Counters, Dividers - CD4518BPWG4-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
CD4518BPWG4-ND
Counters, Dividers CD4518BPWG4-ND
Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-TSSOP

Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-TSSOP

Buy Now Datasheet
Counters, Dividers - CD4518BPWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4518BPWG4
Counters, Dividers CD4518BPWG4
Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-TSSOP

Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-TSSOP

Buy Now
Logic - Counters, Dividers - CD4518BPWG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD4518BPWG4
Logic - Counters, Dividers CD4518BPWG4
IC DUAL BCD UP-COUNTER 16-TSSOP

IC DUAL BCD UP-COUNTER 16-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD4518BPWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD4518BPWG4
Integrated Circuits (ICs) - Logic - Counters, Dividers CD4518BPWG4
IC BCD COUNTER DL 4BIT 16TSSOP

IC BCD COUNTER DL 4BIT 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD4518BPWG4 CD4518BPWG4-ND CD4518BPWG4 CD4518BPWG4 CD4518BPWG4
Product Name CD4518B CMOS Dual BCD Up-Counter Counters, Dividers Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Type BCD/Decade Counter BCD/Decade Counter BCD/Decade Counter
Supply Voltage 3V; 5V; 18 1.8V; 3 V ~ 18 V
Package Type PDIP,SO,SOIC,TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Logic Family CD4000
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD4018B-MIL CMOS Presettable Divide-By-N Counter - CD4018BF - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 18
Package Type CDIP
View Details
4 suppliers
CD4518B CMOS Dual BCD Up-Counter - CD4518BPWE4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
4 suppliers
Counters, Dividers - 54LS193FM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 16-CFlatpack
Clock Frequency 20 MHz
View Details
SN54163 Synchronous 4-Bit Counters - 5962-9754801QEA - Texas Instruments
Specs
Counter Category Synchronous
Package Type CDIP,CFP
Logic Family TTL; TTL
View Details