The CD4059AM is a CMOS programmable divide-by-N counter in a 24-pin SOIC package with dimensions of 506.98 mm length, 12.7 mm width, and 6.6 mm alignment groove width. It operates over a temperature range of -55 to 125 °C and is housed in a tube package with an MSL rating of Level-1-260C-UNLIM. The device is RoHS compliant and features a NIPDAU lead finish.
CMOS Programmable Divide-by-N Counter 24-SOIC -55 to 125
Win Source Part Number: 1351290-CD4059AM
Category: Integrated Circuits (ICs) - Logic - Counters, Dividers
Series: 4000
Package: Tube
Standard Package: 25
Logic Type: Divide-by-N
Number of Elements: 1
Number of Bits per Element: 16
Trigger Type: Positive Edge
Direction: Down
Reset: Asynchronous
Count Rate: 12 MHz
Voltage - Supply: 3 V ~ 12 V
Mounting Type: Surface Mount
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: CD4059
Counter IC Divide-by-N 1 Element 16 Bit Positive Edge 24-SOIC
IC PROG DIV-BY-N COUNTER 24SOIC
LOGIC, PROG DIV-BY-N COUNTER, 24SOIC; Logic Family / Base Number:CD4059; Counter Type:Divide-By-N; Clock Frequency:6MHz; Count Maximum:15999; Logic Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:3V; Supply Voltage Max:12V; RoHS Compliant: Yes
Counter IC Divide-by-N 1 Element 16 Bit Positive Edge 24-SOIC
IC DIVIDER BY N 16-BIT 24SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Dividers | Logic Dividers | Logic Counters | Logic Dividers | Logic Dividers |
| Product Number | CD4059AM | 1351290-CD4059AM | 296-32901-5-ND | CD4059AM | 37AJ8897 | CD4059AM | CD4059AM |
| Product Name | CD4059A CMOS Programmable Divide-by-N Counter | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | Logic, Prog Div-By-N Counter, 24Soic; Logic Family / Base Number Texas Instruments | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Features | Programmable | ||||||
| Supply Voltage | 3V; 5V; 18 | 3 V ~ 12 V | 3V; 3V | 1.2V; 3 V ~ 12 V | |||
| Package Type | PDIP,SOIC | SOIC | SOIC; "24-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; 24-SOIC (0.295\", 7.50mm Width) | SOIC | |
| Logic Family | CD4000 | ||||||
| Number of Stages (Bits) | 1 bits |