CMOS 12-Stage Ripple-Carry Binary Counter/Divider 16-SOIC -55 to 125
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 866101-CD4040BM
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C
Features: Counter IC Binary Counter Element Bit Negative Edge 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: CD4040
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-32882-5, CD4040BM-ND, CD4040BME4, CD4040BME4-ND, CD4040BMG4, CD4040BMG4-ND
Binary Counter, 4000/14000/40000 Series, Asynchronous, Negative Edge Triggered, 12-Bit, Up Direction, CMOS, PDSO16
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC
IC BINARY COUNTER 12-BIT 16SOIC
IC 12BIT BIN RIPPL COUNTR 16SOIC
LOGIC, 12BIT BIN RIPPL COUNTR, 16SOIC; Logic Family / Base Number:CD4040; Counter Type:Ripple Carry Binary / Divider; Clock Frequency:24MHz; Count Maximum:4095; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; SupplyRoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | RS Components, Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD4040BM | 296-32882-5-ND | 866101-CD4040BM | CD4040BM | 2528628 | CD4040BM | CD4040BM | CD4040BM | 36AJ8524 |
| Product Name | CD4040B CMOS 12-Stage Ripple-Carry Binary Counter/Divider | Counters, Dividers | Logic - Logic - Counters, Dividers - CD4040BM | Counter ICs | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Logic, 12Bit Bin Rippl Countr, 16Soic; Logic Family / Base Number Texas Instruments | |
| Supply Voltage | 3V; 5V; 18 | 1.8V; 3 V ~ 18 V | 3V; 3V | ||||||
| Package Type | PDIP,SO,SOIC,TSSOP,WAFERSALE | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC | SOIC; SOIC16 | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC | ||
| Logic Family | CD4000 | CMOS | |||||||
| Number of Stages (Bits) | 12 bits | ||||||||
| Operating Current | 0.0300 mA |