CMOS Presettable Divide-By-N Counter 16-SO -55 to 125
Counter IC Divide-by-N 1 Element 5 Bit Positive Edge 16-SO
Counter IC Divide-by-N 1 Element 5 Bit Positive Edge 16-SO
Counter IC Divide-by-N 1 Element 5 Bit Positive Edge 16-SO
Ring Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 5-Bit, Up Direction, CMOS, PDSO16
Manufacturer: Texas Instruments
Win Source Part Number: 1159588-CD4018BNSR
Series: 4000B
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Divide-by-N
Operating Supply Voltage: 3 V ~ 18 V
Number of Elements: 1
Number of Bits per Element: 5
Reset: Asynchronous
Timing: Synchronous
Count Rate: 8.5MHz
Family Name: CD4018
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SO
Alternative Parts (Cross-Reference): MC14018BD; MC14018BDR2; HCF4018M013TR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC DIV-BY-N COUNTR PRESET 16SO
Counter IC Divide-by-N 1 Element 5 Bit Positive Edge 16-SO
IC DIVIDER BY N 5-BIT 16SO
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Dividers | Logic Counters | Logic Counters | Logic Dividers | Logic Dividers | Logic Dividers |
| Product Number | CD4018BNSR | 296-14095-1-ND | CD4018BNSR | 1159588-CD4018BNSR | CD4018BNSR | CD4018BNSR | CD4018BNSR |
| Product Name | CD4018B CMOS Presettable Divide-By-N Counter | Counters, Dividers | Logic - Logic - Counters, Dividers - CD4018BNSR | Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | |
| Features | Presettable | ||||||
| Supply Voltage | 3V; 5V; 18 | 3 V ~ 18 V | 1.8V; 3 V ~ 18 V | ||||
| Package Type | PDIP,SO,SOIC,TSSOP | SOIC; "16-SOIC (0.209"", 5.30mm Width)" | SOP; SOP16 | SOIC | SOIC; 16-SOIC (0.209\", 5.30mm Width) | SOIC | |
| Logic Family | CD4000 | CMOS | |||||
| Number of Stages (Bits) | 5 bits |