Texas Instruments CD74HC390 High Speed CMOS Logic Dual Decade Ripple Counters CD74HC390M

Description
High Speed CMOS Logic Dual Decade Ripple Counters 16-SOIC -55 to 125
Request a Quote
Description
High Speed CMOS Logic Dual Decade Ripple Counters 16-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74HC390M is a dual decade ripple counter in a 16-pin SOIC package, measuring 9.90 mm × 3.90 mm, designed for 2V to 6V operation with high noise immunity and low power consumption. It features two independent BCD counters with asynchronous clear, capable of divide-by-2, 4, 5, 10, 20, 25, 50, or 100 configurations. The device operates over a temperature range of -55°C to 125°C and supports standard fanout of 10 LSTTL loads. It is obsolete as per the orderable addendum.

Datasheet Summary
Powered by GS/AI

The CD74HC390M is a dual decade ripple counter in a 16-pin SOIC package, measuring 9.90 mm × 3.90 mm, designed for 2V to 6V operation with high noise immunity and low power consumption. It features two independent BCD counters with asynchronous clear, capable of divide-by-2, 4, 5, 10, 20, 25, 50, or 100 configurations. The device operates over a temperature range of -55°C to 125°C and supports standard fanout of 10 LSTTL loads. It is obsolete as per the orderable addendum.

Suppliers

Company
Product
Description
Supplier Links
CD74HC390 High Speed CMOS Logic Dual Decade Ripple Counters - CD74HC390M - Texas Instruments
Dallas, TX, United States
CD74HC390 High Speed CMOS Logic Dual Decade Ripple Counters
CD74HC390M
CD74HC390 High Speed CMOS Logic Dual Decade Ripple Counters CD74HC390M
High Speed CMOS Logic Dual Decade Ripple Counters 16-SOIC -55 to 125

High Speed CMOS Logic Dual Decade Ripple Counters 16-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD74HC390M - 079900-CD74HC390M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD74HC390M
079900-CD74HC390M
Logic - Logic - Counters, Dividers - CD74HC390M 079900-CD74HC390M
Manufacturer: Texas Instruments Win Source Part Number: 079900-CD74HC390M Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Counter, Decade Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 35MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 079900-CD74HC390M
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Counter, Decade
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 35MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CD74HC390M - Rochester Electronics
Newburyport, MA, United States
Decade Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 3-Bit, Up Direction, CMOS, PDSO16

Decade Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 3-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Counters, Dividers - 296-33078-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-33078-5-ND
Counters, Dividers 296-33078-5-ND
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SOIC

Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Counter/Divider Dual 4-Bit Decade UP 16-Pin SOIC Tube - 815-CD74HC390M - Utmel Electronic Limited
Hong Kong, China
Counter/Divider Dual 4-Bit Decade UP 16-Pin SOIC Tube
815-CD74HC390M
Counter/Divider Dual 4-Bit Decade UP 16-Pin SOIC Tube 815-CD74HC390M
Counter/Divider Dual 4-Bit Decade UP 16-Pin SOIC Tube

Counter/Divider Dual 4-Bit Decade UP 16-Pin SOIC Tube

Supplier's Site
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HC390M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HC390M
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HC390M
IC DECADE COUNTR DL 4BIT 16SOIC

IC DECADE COUNTR DL 4BIT 16SOIC

Supplier's Site
Logic - Counters, Dividers - CD74HC390M - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HC390M
Logic - Counters, Dividers CD74HC390M
IC DUAL DECADE RIP CNTR 16SOIC

IC DUAL DECADE RIP CNTR 16SOIC

Supplier's Site Datasheet
Counters, Dividers - CD74HC390M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HC390M
Counters, Dividers CD74HC390M
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SOIC

Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HC390M 079900-CD74HC390M CD74HC390M 296-33078-5-ND 815-CD74HC390M CD74HC390M CD74HC390M CD74HC390M
Product Name CD74HC390 High Speed CMOS Logic Dual Decade Ripple Counters Logic - Logic - Counters, Dividers - CD74HC390M Counters, Dividers Counter/Divider Dual 4-Bit Decade UP 16-Pin SOIC Tube Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Counters, Dividers
Counter Type BCD/Decade Counter BCD/Decade Counter
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 4.5V 2 V ~ 6 V
Package Type PDIP,SOIC SOIC; 16-SOIC SOIC; SOIC16 SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; 16-SOIC (0.154, 3.90mm Width) SOIC; 16-SOIC (0.154\", 3.90mm Width)
Logic Family HC CMOS CMOS; CMOS
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Counters, Dividers - 9316DM - Acme Chip Technology Co., Limited
Specs
Package Type 16-WFQFN Exposed Pad
View Details
2 suppliers
CD4022B CMOS Octal Counter with 8 Decoded Outputs - CD4022BPWRE4 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BMG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
5 suppliers