Texas Instruments CD4522B CMOS Programmable BCD Divide-By-N Counter CD4522BPW

Description
CMOS Programmable BCD Divide-By-N Counter 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
CMOS Programmable BCD Divide-By-N Counter 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4522B CMOS Programmable BCD Divide-By-N Counter - CD4522BPW - Texas Instruments
Dallas, TX, United States
CD4522B CMOS Programmable BCD Divide-By-N Counter
CD4522BPW
CD4522B CMOS Programmable BCD Divide-By-N Counter CD4522BPW
CMOS Programmable BCD Divide-By-N Counter 16-TSSOP -55 to 125

CMOS Programmable BCD Divide-By-N Counter 16-TSSOP -55 to 125

Buy Now Datasheet
 - CD4522BPW - Rochester Electronics
Newburyport, MA, United States
CD4522B CMOS Programmable BCD Divide-By-N Counter

CD4522B CMOS Programmable BCD Divide-By-N Counter

Supplier's Site Datasheet
Counters, Dividers - 296-CD4522BPW-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-CD4522BPW-ND
Counters, Dividers 296-CD4522BPW-ND
Counter IC Divide-by-N 1 Element 4 Bit Positive, Negative 16-TSSOP

Counter IC Divide-by-N 1 Element 4 Bit Positive, Negative 16-TSSOP

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD4522BPW - 866124-CD4522BPW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD4522BPW
866124-CD4522BPW
Logic - Logic - Counters, Dividers - CD4522BPW 866124-CD4522BPW
Manufacturer: Texas Instruments Win Source Part Number: 866124-CD4522BPW Series: 4000B Operating Temperature Range: -55°C ~ 125°C Features: Counter IC Divide-by-N Element Bit Positive, Negative 16-TSSOP Package: 16-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: CD4522 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-CD4522BPW, CD4522BPW-ND, CD4522BPWG4, CD4522BPWG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 866124-CD4522BPW
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C
Features: Counter IC Divide-by-N Element Bit Positive, Negative 16-TSSOP
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: CD4522
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-CD4522BPW, CD4522BPW-ND, CD4522BPWG4, CD4522BPWG4-ND

Buy Now Datasheet
Counters, Dividers - CD4522BPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4522BPW
Counters, Dividers CD4522BPW
Counter IC Divide-by-N 1 Element 4 Bit Positive, Negative 16-TSSOP

Counter IC Divide-by-N 1 Element 4 Bit Positive, Negative 16-TSSOP

Buy Now
Logic - Counters, Dividers - CD4522BPW - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD4522BPW
Logic - Counters, Dividers CD4522BPW
IC PRG BCD DIV-BY-N CNTR 16TSSOP

IC PRG BCD DIV-BY-N CNTR 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD4522BPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD4522BPW
Integrated Circuits (ICs) - Logic - Counters, Dividers CD4522BPW
IC DIVIDER BY N 4-BIT 16TSSOP

IC DIVIDER BY N 4-BIT 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Dividers Logic Counters Logic Dividers Logic Dividers Logic Dividers
Product Number CD4522BPW CD4522BPW 296-CD4522BPW-ND 866124-CD4522BPW CD4522BPW CD4522BPW CD4522BPW
Product Name CD4522B CMOS Programmable BCD Divide-By-N Counter Counters, Dividers Logic - Logic - Counters, Dividers - CD4522BPW Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Features Programmable
Counter Type BCD/Decade Counter BCD/Decade Counter
Supply Voltage 3V; 5V; 18 1.8V; 3 V ~ 18 V
Package Type PDIP,SOIC,TSSOP SOP; SSOP; TSSOP16 TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 16-TSSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) SSOP
Logic Family CD4000 CMOS
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS590 8-Bit Binary Counters With Output Registers - 5962-8751701FA - Texas Instruments
Specs
Supply Voltage 5.25
Package Type CDIP,CFP,LCCC
Logic Family LS
View Details
CD4026B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable - CD4026BNSR - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
View Details
6 suppliers
CD4020B CMOS 14-Stage Ripple-Carry Binary Counter/Divider - CD4020BPW - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
6 suppliers
Counters, Dividers - 9310PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Clock Frequency 30 MHz
View Details
2 suppliers