Texas Instruments CD4034B CMOS 8-Stage Static Bidirectional Parallel/Serial Input/Output Bus Register CD4034BE

Description
CMOS 8-Stage Static Bidirectional Parallel/Serial Input/Output Bus Register 24-PDIP -55 to 125
Request a Quote Datasheet
Description
CMOS 8-Stage Static Bidirectional Parallel/Serial Input/Output Bus Register 24-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4034B CMOS 8-Stage Static Bidirectional Parallel/Serial Input/Output Bus Register - CD4034BE - Texas Instruments
Dallas, TX, United States
CD4034B CMOS 8-Stage Static Bidirectional Parallel/Serial Input/Output Bus Register
CD4034BE
CD4034B CMOS 8-Stage Static Bidirectional Parallel/Serial Input/Output Bus Register CD4034BE
CMOS 8-Stage Static Bidirectional Parallel/Serial Input/Output Bus Register 24-PDIP -55 to 125

CMOS 8-Stage Static Bidirectional Parallel/Serial Input/Output Bus Register 24-PDIP -55 to 125

Buy Now Datasheet
Shift Registers - 296-14237-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-14237-ND
Shift Registers 296-14237-ND
Shift Register, Bidirectional 1 Element 8 Bit 24-PDIP

Shift Register, Bidirectional 1 Element 8 Bit 24-PDIP

Buy Now Datasheet
Logic - Logic - Shift Registers - CD4034BE - 1159636-CD4034BE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD4034BE
1159636-CD4034BE
Logic - Logic - Shift Registers - CD4034BE 1159636-CD4034BE
Manufacturer: Texas Instruments Win Source Part Number: 1159636-CD4034BE Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159636-CD4034BE
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - CD4034BE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD4034BE
Integrated Circuits (ICs) - Logic - Shift Registers CD4034BE
IC REGISTER CMOS BIDIRECT 24-DIP

IC REGISTER CMOS BIDIRECT 24-DIP

Supplier's Site
Shift Registers - CD4034BE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD4034BE
Shift Registers CD4034BE
Shift Register, Bidirectional 1 Element 8 Bit 24-PDIP

Shift Register, Bidirectional 1 Element 8 Bit 24-PDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD4034BE 296-14237-ND 1159636-CD4034BE CD4034BE CD4034BE
Product Name CD4034B CMOS 8-Stage Static Bidirectional Parallel/Serial Input/Output Bus Register Shift Registers Logic - Logic - Shift Registers - CD4034BE Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Shift Direction Bidirectional Bidirectional
Supply Voltage 3V; 18 3V ~ 18V 1.8V 1.8V; 3V ~ 18V
Package Type Other; PDIP,SO,SOIC,TSSOP DIP; PDIP; Other; "24-DIP (0.600"", 15.24mm)" DIP; Other; 24-DIP (0.600\", 15.24mm)
Logic Family CMOS; CD4000
Clock Frequency 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4015 High Speed CMOS Logic Dual 4-Stage Static Shift Registers - CD74HC4015MG4 - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; HC
View Details
CD4021B CMOS 8-Stage Static Shift Register - CD4021BMT - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers
CD74HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register - CD74HC164M96 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
9 suppliers
CD74HC166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HC166MG4 - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
5 suppliers