The CD4094BPWG4 is a CMOS 8-stage shift-and-store bus register designed for use in digital applications. It is available in a 16-lead thin shrink small-outline package, suitable for space-constrained designs. The device operates over a temperature range of -55°C to 125°C, making it suitable for a variety of environments. The CD4094B series is known for its low power consumption and high noise immunity, which can be advantageous in battery-operated devices. This product is ideal for applications requiring data storage and transfer, such as in communication systems or microcontroller interfacing.
CMOS 8-Stage Shift-and-Store Bus Register 16-TSSOP -55 to 125
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051531-CD4094BPWG4
Length: 5 mm
Number of Circuits: 1
Contact Plating: Gold
Mounting: SMD (SMT)
Operating Supply Voltage: 15 V
Number of Elements: 1
Number of Bits per Element: 8
Height: 1.15 mm
Weight: 61.887009 mg
Number of Bits: 8
Direction: Unidirectional
Number of Pins: 16
Quiescent Current: 100 µA
Propagation Delay: 190 ns
Width: 4.4 mm
Categories: Logic - Shift Registers
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 18 V
Min Supply Voltage: 3 V
Turn-On Delay Time: 840 ns
Logic Function: Latch, Shift Register
Number of Input Lines: 1
Number of Output Lines: 10
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | Shift Registers | Shift Registers |
| Product Number | CD4094BPWG4 | 1051531-CD4094BPWG4 |
| Product Name | CD4094B CMOS 8-Stage Shift-and-Store Bus Register | Logic - Logic - Shift Registers - CD4094BPWG4 |
| Supply Voltage | 3V; 18 | 15 V |
| Package Type | Other; PDIP,SO,TSSOP | SOP; SSOP; TSSOP; Other; TSSOP |
| Logic Family | CMOS; CD4000 | |
| Clock Frequency | 8 MHz | |
| Propagation Delay | 250 ns |