The CD4034BM is an 8-stage static bidirectional parallel/serial input/output bus register in a 24-pin SOIC package, operating from -55 to 125°C. It is RoHS compliant with a lead finish of NIPDAU and has a moisture sensitivity level of 1, rated for peak reflow temperature of 260°C.
CMOS 8-Stage Static Bidirectional Parallel/Serial Input/Output Bus Register 24-SOIC -55 to 125
Shift Register, Bidirectional 1 Element 8 Bit 24-SOIC
Shift Register, Bidirectional 1 Element 8 Bit 24-SOIC
IC REGISTER CMOS BIDIRECT 24SOIC
IC REGISTER CMOS BIDIRECT 24SOIC
Counter Shift Registers CMOS 8-St Static Bi Para/Ser Input
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD4034BM | CD4034BM-ND | CD4034BM | CD4034BM | CD4034BM | CD4034BM |
| Product Name | CD4034B CMOS 8-Stage Static Bidirectional Parallel/Serial Input/Output Bus Register | Shift Registers | Shift Registers | Logic - Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Counter Shift Registers |
| Shift Direction | Bidirectional | Bidirectional | ||||
| Supply Voltage | 3V; 18 | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V | ||
| Package Type | Other; PDIP,SO,SOIC,TSSOP | SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 24-SOIC (0.295\", 7.50mm Width) | SOIC | ||
| Logic Family | CMOS; CD4000 | |||||
| Clock Frequency | 8 MHz |