CMOS Dual 4-Stage Static Shift Register 16-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 079853-CD4015BM
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Purpose: Serial to Parallel
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Shift Shift Register 2 Element 4 Bit 16-SOIC
Texas Instruments range of Counters & Shift Registers from the 4000 Series CMOS Logic Family
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 4
Logic Family = CMOS
Mounting Type = Surface Mount
Operation Mode = Serial to Parallel
Number of Elements = 2
Pin Count = 16
Minimum Operating Supply Voltage = 3 V
Maximum Operating Supply Voltage = 18 V
Delivery on production packaging - Tube. This product is non-returnable.
Texas Instruments range of Counters & Shift Registers from the 4000 Series CMOS Logic Family
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 4
Logic Family = CMOS
Mounting Type = Surface Mount
Operation Mode = Serial to Parallel
Number of Elements = 2
Pin Count = 16
Minimum Operating Supply Voltage = 3 V
Maximum Operating Supply Voltage = 18 V
IC DUAL 4STAGE SHIFT REG 16-SOIC
LOGIC, DUAL 4STAGE SHIFT REG, 16SOIC; Logic Family / Base Number:CD4015; Shift Register Function:Serial to Parallel; No. of Elements:2 Element; No. of Bits Per Element:4bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes
IC DUAL 4STAGE SHIFT REG 16-SOIC
Counter Shift Registers CMOS Dual 4-Stage Static Shift Reg
Shift Shift Register 2 Element 4 Bit 16-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD4015BM | 079853-CD4015BM | 296-23201-5-ND | 9142923P | CD4015BM | 36AJ8504 | CD4015BM | CD4015BM | CD4015BM |
| Product Name | CD4015B CMOS Dual 4-Stage Static Shift Register | Logic - Logic - Shift Registers - CD4015BM | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic, Dual 4Stage Shift Reg, 16Soic; Logic Family / Base Number Texas Instruments | Logic - Shift Registers | Counter Shift Registers | Shift Registers | |
| Supply Voltage | 3V; 18 | 3 V ~ 18 V | 3V ~ 18V | 3V; 3.3V; 3.6V; 5V; 18 V, 3 V | 1.8V | 1.8V; 3V ~ 18V | |||
| Package Type | Other; PDIP,SO,SOIC,TSSOP | SOIC; Other; 16-SOIC | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | |||
| Logic Family | CMOS; CD4000 | CMOS | |||||||
| Clock Frequency | 8 MHz | ||||||||
| Propagation Delay | 160 ns |