Texas Instruments CD4022B CMOS Octal Counter with 8 Decoded Outputs CD4022BPWRG4

Description
CMOS Octal Counter with 8 Decoded Outputs 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
CMOS Octal Counter with 8 Decoded Outputs 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4022B CMOS Octal Counter with 8 Decoded Outputs - CD4022BPWRG4 - Texas Instruments
Dallas, TX, United States
CD4022B CMOS Octal Counter with 8 Decoded Outputs
CD4022BPWRG4
CD4022B CMOS Octal Counter with 8 Decoded Outputs CD4022BPWRG4
CMOS Octal Counter with 8 Decoded Outputs 16-TSSOP -55 to 125

CMOS Octal Counter with 8 Decoded Outputs 16-TSSOP -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD4022BPWRG4 - 1159605-CD4022BPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD4022BPWRG4
1159605-CD4022BPWRG4
Logic - Logic - Counters, Dividers - CD4022BPWRG4 1159605-CD4022BPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1159605-CD4022BPWRG4 Series: 4000B Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Binary Counter Operating Supply Voltage: 3 V ~ 18 V Number of Elements: 1 Number of Bits per Element: 4 Direction: Up Reset: Asynchronous Count Rate: 6MHz Family Name: CD4022 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): MC14022BDR2; MC14022BF; MC14022BD; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159605-CD4022BPWRG4
Series: 4000B
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Binary Counter
Operating Supply Voltage: 3 V ~ 18 V
Number of Elements: 1
Number of Bits per Element: 4
Direction: Up
Reset: Asynchronous
Count Rate: 6MHz
Family Name: CD4022
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): MC14022BDR2; MC14022BF; MC14022BD;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Logic Counters Logic Counters
Product Number CD4022BPWRG4 1159605-CD4022BPWRG4
Product Name CD4022B CMOS Octal Counter with 8 Decoded Outputs Logic - Logic - Counters, Dividers - CD4022BPWRG4
Supply Voltage 3V; 5V; 18 3 V ~ 18 V
Package Type PDIP,SO,TSSOP SSOP
Logic Family CD4000
Number of Stages (Bits) 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 74LS161PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 16-DIP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs - CD74HC4017PWR - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
8 suppliers
CD40110B CMOS Decade Up-Down Counter/Latch/Display Driver - CD40110BE - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO
View Details
7 suppliers
SN54LS590 8-Bit Binary Counters With Output Registers - 5962-87517012A - Texas Instruments
Specs
Supply Voltage 5.25
Package Type CDIP,CFP,LCCC
Logic Family LS
View Details