CD4029BM is a CMOS presettable up/down counter in a 16-pin SOIC package with an operating temperature range of -55 to 125°C.
CMOS Presettable Up/Down Counter 16-SOIC -55 to 125
Counter IC Binary Counter, Decade 1 Element 4 Bit Positive Edge 16-SOIC
Binary Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, CMOS, PDSO16
Manufacturer: Texas Instruments
Win Source Part Number: 083121-CD4029BM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Binary Counter, Decade
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Reset: Asynchronous
Timing: Synchronous
Count Rate: 11MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC BINARY COUNTER 4-BIT 16SOIC
IC PRESET UP/DWN COUNTER 16-SOIC
LOGIC, PRESET UP/DWN COUNTER, 16SOIC; Logic Family / Base Number:CD4029; Counter Type:Binary / BCD, Up / Down; Clock Frequency:11MHz; Count Maximum:15; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes
Counter IC Binary Counter, Decade 1 Element 4 Bit Positive Edge 16-SOIC
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD4029BM | 296-25943-5-ND | CD4029BM | 083121-CD4029BM | CD4029BM | CD4029BM | 36AJ8520 | CD4029BM |
| Product Name | CD4029B CMOS Presettable Up/Down Counter | Counters, Dividers | Logic - Logic - Counters, Dividers - CD4029BM | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Logic, Preset Up/dwn Counter, 16Soic; Logic Family / Base Number Texas Instruments | Counters, Dividers | |
| Features | Presettable | Presettable | ||||||
| Counter Direction | Bidirectional | Bidirectional | Bidirectional | UP; DOWN | ||||
| Supply Voltage | 3V; 5V; 18 | 3 V ~ 18 V | 3V; 3V | 1.8V; 3 V ~ 18 V | ||||
| Package Type | PDIP,SO,SOIC,TSSOP | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC16 | SOIC; 16-SOIC | SOIC | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Logic Family | CD4000 | CMOS |