Texas Instruments SN74ALS161B Synchronous 4-Bit Binary Counters SN74ALS161BN

Description
Synchronous 4-Bit Binary Counters 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Synchronous 4-Bit Binary Counters 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS161B Synchronous 4-Bit Binary Counters - SN74ALS161BN - Texas Instruments
Dallas, TX, United States
SN74ALS161B Synchronous 4-Bit Binary Counters
SN74ALS161BN
SN74ALS161B Synchronous 4-Bit Binary Counters SN74ALS161BN
Synchronous 4-Bit Binary Counters 16-PDIP 0 to 70

Synchronous 4-Bit Binary Counters 16-PDIP 0 to 70

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74ALS161BN - 065224-SN74ALS161BN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74ALS161BN
065224-SN74ALS161BN
Logic - Logic - Counters, Dividers - SN74ALS161BN 065224-SN74ALS161BN
Manufacturer: Texas Instruments Win Source Part Number: 065224-SN74ALS161BN Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 40MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): DM74ALS161BN; SN74ALS161BN3; SN74ALS161BN; DM74ALS161BM; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065224-SN74ALS161BN
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 40MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): DM74ALS161BN; SN74ALS161BN3; SN74ALS161BN; DM74ALS161BM;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74ALS161BN - Rochester Electronics
Newburyport, MA, United States
Binary Counter, ALS Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDIP16

Binary Counter, ALS Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDIP16

Supplier's Site Datasheet
Counters, Dividers - 296-1487-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-1487-5-ND
Counters, Dividers 296-1487-5-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74ALS161BN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74ALS161BN
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74ALS161BN
IC BINARY COUNTER 4-BIT 16DIP

IC BINARY COUNTER 4-BIT 16DIP

Supplier's Site
Counters, Dividers - SN74ALS161BN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74ALS161BN
Counters, Dividers SN74ALS161BN
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74ALS161BN 065224-SN74ALS161BN SN74ALS161BN 296-1487-5-ND SN74ALS161BN SN74ALS161BN
Product Name SN74ALS161B Synchronous 4-Bit Binary Counters Logic - Logic - Counters, Dividers - SN74ALS161BN Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Category Synchronous Synchronous Synchronous; Asynchronous
Supply Voltage 5V; 5.5 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type PDIP,SO,SOIC DIP; PDIP; 16-PDIP DIP; PDIP; PDIP16 DIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP (0.300\", 7.62mm)
Logic Family ALS TTL
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC590A 8-Bit Binary Counters With 3-State Output Registers - 5962-89603012A - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 6
Package Type CDIP,CFP,LCCC
View Details
CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs - CD74HC4017M - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
SN74AS163 Synchronous 4-Bit Binary Counters - SN74AS163D - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5V; 5.5
Package Type PDIP,SO,SOIC
View Details
6 suppliers
CD4040B-MIL CMOS 12-Stage Ripple-Carry Binary Counter/Divider - CD4040BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type CDIP,WAFERSALE
Logic Family CD4000
View Details
4 suppliers