CMOS Presettable Divide-By-N Counter 16-SOIC -55 to 125
Ring Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 5-Bit, Up Direction, CMOS, PDSO16
Manufacturer: Texas Instruments
Win Source Part Number: 1028168-CD4018BMT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Divide-by-N
Number of Elements: 1
Number of Bits per Element: 5
Trigger Type: Positive Edge
Reset: Asynchronous
Timing: Synchronous
Count Rate: 8.5MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Counter IC Divide-by-N 1 Element 5 Bit Positive Edge 16-SOIC
Counter IC Divide-by-N 1 Element 5 Bit Positive Edge 16-SOIC
Counter IC Divide-by-N 1 Element 5 Bit Positive Edge 16-SOIC
IC DIV-BY-N COUNTR PRESET 16SOIC
Counter IC Divide-by-N 1 Element 5 Bit Positive Edge 16-SOIC
IC DIVIDER BY N 5-BIT 16SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Dividers | Logic Dividers | Logic Dividers | Logic Dividers |
| Product Number | CD4018BMT | CD4018BMT | 1028168-CD4018BMT | 296-32050-2-ND | CD4018BMT | CD4018BMT | CD4018BMT |
| Product Name | CD4018B CMOS Presettable Divide-By-N Counter | Logic - Logic - Counters, Dividers - CD4018BMT | Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | |
| Features | Presettable | ||||||
| Supply Voltage | 3V; 5V; 18 | 3 V ~ 18 V | 1.8V; 3 V ~ 18 V | ||||
| Package Type | PDIP,SO,SOIC,TSSOP | SOIC; SOIC16 | SOIC; 16-SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Logic Family | CD4000 | CMOS | |||||
| Number of Stages (Bits) | 5 bits |