The CD4020BF3A is a CMOS 14-stage ripple-carry binary counter/divider manufactured by Texas Instruments. It is housed in a 16-lead ceramic dual-in-line package (CDIP) and operates over a temperature range of -55°C to 125°C. This device is designed for counting applications and can be used in various digital circuits requiring binary counting functionality. The CD4020BF3A is part of a series that includes multiple package options, ensuring versatility in design implementations. Its specifications make it suitable for use in military and industrial applications where reliability and performance are critical.
CMOS 14-Stage Ripple-Carry Binary Counter/Divider 16-CDIP -55 to 125
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-CDIP
IC BINARY COUNTER 14-BIT 16CDIP
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD4020BF3A | CD4020BF3A | CD4020BF3A |
| Product Name | CD4020B-MIL CMOS 14-Stage Ripple-Carry Binary Counter/Divider | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Supply Voltage | 3V; 18 | 1.8V; 3 V ~ 18 V | |
| Package Type | CDIP,WAFERSALE | DIP; 16-CDIP (0.300\", 7.62mm) | |
| Logic Family | CD4000 | ||
| Number of Stages (Bits) | 12 bits |