Texas Instruments CD74HC4520 High Speed CMOS Logic Dual Binary Up-Counters CD74HC4520M96

Description
High Speed CMOS Logic Dual Binary Up-Counters 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual Binary Up-Counters 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4520 High Speed CMOS Logic Dual Binary Up-Counters - CD74HC4520M96 - Texas Instruments
Dallas, TX, United States
CD74HC4520 High Speed CMOS Logic Dual Binary Up-Counters
CD74HC4520M96
CD74HC4520 High Speed CMOS Logic Dual Binary Up-Counters CD74HC4520M96
High Speed CMOS Logic Dual Binary Up-Counters 16-SOIC -55 to 125

High Speed CMOS Logic Dual Binary Up-Counters 16-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD74HC4520M96 - 1160306-CD74HC4520M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD74HC4520M96
1160306-CD74HC4520M96
Logic - Logic - Counters, Dividers - CD74HC4520M96 1160306-CD74HC4520M96
Manufacturer: Texas Instruments Win Source Part Number: 1160306-CD74HC4520M9 6 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1160306-CD74HC4520M96
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now
Counters, Dividers - 296-31598-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-31598-6-ND
Counters, Dividers 296-31598-6-ND
Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SOIC

Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SOIC

Buy Now Datasheet
Counters, Dividers - 296-31598-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-31598-2-ND
Counters, Dividers 296-31598-2-ND
Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SOIC

Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SOIC

Buy Now Datasheet
Counters, Dividers - 296-31598-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-31598-1-ND
Counters, Dividers 296-31598-1-ND
Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SOIC

Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SOIC

Buy Now Datasheet
 - CD74HC4520M96 - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16

Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Logic - Counters, Dividers - CD74HC4520M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HC4520M96
Logic - Counters, Dividers CD74HC4520M96
IC DUAL BINARY UP-COUNTER 16SOIC

IC DUAL BINARY UP-COUNTER 16SOIC

Supplier's Site Datasheet
Counters, Dividers - CD74HC4520M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HC4520M96
Counters, Dividers CD74HC4520M96
Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SOIC

Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SOIC

Buy Now
Syn Counter, Dual, Binary, 4 Stage, Soic; Logic Family / Base Number Texas Instruments - 26AJ5543 - Newark, An Avnet Company
Chicago, IL, United States
Syn Counter, Dual, Binary, 4 Stage, Soic; Logic Family / Base Number Texas Instruments
26AJ5543
Syn Counter, Dual, Binary, 4 Stage, Soic; Logic Family / Base Number Texas Instruments 26AJ5543
SYN COUNTER, DUAL, BINARY, 4 STAGE, SOIC; Logic Family / Base Number:74HC4520; Counter Type:Binary, Up; Clock Frequency:60MHz; Count Maximum:15; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V;RoHS Compliant: Yes

SYN COUNTER, DUAL, BINARY, 4 STAGE, SOIC; Logic Family / Base Number:74HC4520; Counter Type:Binary, Up; Clock Frequency:60MHz; Count Maximum:15; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V;RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HC4520M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HC4520M96
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HC4520M96
IC BINARY COUNTR DL 4BIT 16SOIC

IC BINARY COUNTR DL 4BIT 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HC4520M96 1160306-CD74HC4520M96 296-31598-6-ND CD74HC4520M96 CD74HC4520M96 CD74HC4520M96 26AJ5543 CD74HC4520M96
Product Name CD74HC4520 High Speed CMOS Logic Dual Binary Up-Counters Logic - Logic - Counters, Dividers - CD74HC4520M96 Counters, Dividers Logic - Counters, Dividers Counters, Dividers Syn Counter, Dual, Binary, 4 Stage, Soic; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 6 2 V ~ 6 V 2V
Package Type PDIP,SOIC SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC16 SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC SOIC
Logic Family HC CMOS
Number of Stages (Bits) 4 bits
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4017B-MIL CMOS Decade Counter with 10 Decoded Outputs - CD4017BF - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type CDIP,WAFERSALE
View Details
3 suppliers
CD4520B CMOS Dual Binary Up-Counter - CD4520BM - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
7 suppliers
CD4022B CMOS Octal Counter with 8 Decoded Outputs - CD4022BPWRG4 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
2 suppliers
Counters, Dividers - 9319PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Clock Frequency 35 MHz
View Details
2 suppliers