Texas Instruments SN54LS93 4-Bit Binary Counter 7700101DA

Description
4-Bit Binary Counter 14-CFP -55 to 125
Request a Quote Datasheet
Description
4-Bit Binary Counter 14-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS93 4-Bit Binary Counter - 7700101DA - Texas Instruments
Dallas, TX, United States
SN54LS93 4-Bit Binary Counter
7700101DA
SN54LS93 4-Bit Binary Counter 7700101DA
4-Bit Binary Counter 14-CFP -55 to 125

4-Bit Binary Counter 14-CFP -55 to 125

Buy Now Datasheet
 - 7700101DA - Rochester Electronics
Newburyport, MA, United States
Binary Counter, LS Series, Asynchronous, Negative Edge Triggered, 3-Bit, Up Direction, TTL, CDFP14

Binary Counter, LS Series, Asynchronous, Negative Edge Triggered, 3-Bit, Up Direction, TTL, CDFP14

Supplier's Site Datasheet
Counters, Dividers - 7700101DA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
7700101DA
Counters, Dividers 7700101DA
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 14-CFP

Counter IC Binary Counter 1 Element 4 Bit Negative Edge 14-CFP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
7700101DA
Integrated Circuits (ICs) - Logic - Counters, Dividers 7700101DA
4-BIT BINARY COUNTER 14-CFP -55

4-BIT BINARY COUNTER 14-CFP -55

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 7700101DA 7700101DA 7700101DA 7700101DA
Product Name SN54LS93 4-Bit Binary Counter Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 5.25 4.5 V ~ 5.5 V
Package Type CDIP,CFP CFP14 14-CFlatPack
Logic Family LS TTL
Number of Stages (Bits) 4 bits
Operating Current 15 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Counters, Dividers - 9310FM - Acme Chip Technology Co., Limited
Specs
Package Type 16-CFlatPack
View Details
2 suppliers
CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BPW - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
CD4018B CMOS Presettable Divide-By-N Counter - CD4018BMT - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
BQ2018 Multi-Chemistry Charge/Discharge Counter W/ High-Speed 1-Wire I/F (HDQ) - BQ2018TS-E1 - Texas Instruments
Specs
Package Type TSSOP
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers