Texas Instruments CD54HC191 High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counter CD54HC191F3A

Description
High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counter 16-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counter 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54HC191 High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counter - CD54HC191F3A - Texas Instruments
Dallas, TX, United States
CD54HC191 High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counter
CD54HC191F3A
CD54HC191 High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counter CD54HC191F3A
High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counter 16-CDIP -55 to 125

High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counter 16-CDIP -55 to 125

Buy Now Datasheet
Counters, Dividers - CD54HC191F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD54HC191F3A
Counters, Dividers CD54HC191F3A
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD54HC191F3A
Integrated Circuits (ICs) - Logic - Counters, Dividers CD54HC191F3A
HIGH SPEED CMOS LOGIC PRESETTABL

HIGH SPEED CMOS LOGIC PRESETTABL

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters
Product Number CD54HC191F3A CD54HC191F3A CD54HC191F3A
Product Name CD54HC191 High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counter Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Features Presettable
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 6 2 V ~ 6 V
Package Type CDIP DIP; 16-CDIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC393 High Speed CMOS Logic Dual 4-Stage Binary Counter - CD54HC393F3A - Texas Instruments
Specs
Supply Voltage 6
Package Type CDIP
Logic Family HC
View Details
5 suppliers
Integrated Circuits (ICs) - Logic - Counters, Dividers - 54F163ADC - Acme Chip Technology Co., Limited
Specs
Package Type 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers
Counters, Dividers - 5490FMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 14-CFlatPack
Clock Frequency 32 MHz
View Details
CD4018B-MIL CMOS Presettable Divide-By-N Counter - CD4018BF3A - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 18
Package Type CDIP
View Details
3 suppliers