Texas Instruments CD74HCT390 High Speed CMOS Logic Dual Decade Ripple Counter CD74HCT390E

Description
High Speed CMOS Logic Dual Decade Ripple Counter 16-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual Decade Ripple Counter 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT390 High Speed CMOS Logic Dual Decade Ripple Counter - CD74HCT390E - Texas Instruments
Dallas, TX, United States
CD74HCT390 High Speed CMOS Logic Dual Decade Ripple Counter
CD74HCT390E
CD74HCT390 High Speed CMOS Logic Dual Decade Ripple Counter CD74HCT390E
High Speed CMOS Logic Dual Decade Ripple Counter 16-PDIP -55 to 125

High Speed CMOS Logic Dual Decade Ripple Counter 16-PDIP -55 to 125

Buy Now Datasheet
Counters, Dividers - 296-33152-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-33152-5-ND
Counters, Dividers 296-33152-5-ND
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-PDIP

Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-PDIP

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD74HCT390E - 1160398-CD74HCT390E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD74HCT390E
1160398-CD74HCT390E
Logic - Logic - Counters, Dividers - CD74HCT390E 1160398-CD74HCT390E
Manufacturer: Texas Instruments Win Source Part Number: 1160398-CD74HCT390E Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1160398-CD74HCT390E
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
Logic - Counters, Dividers - CD74HCT390E - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HCT390E
Logic - Counters, Dividers CD74HCT390E
IC DUAL DECADE RIP COUNTR 16-DIP

IC DUAL DECADE RIP COUNTR 16-DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HCT390E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HCT390E
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HCT390E
IC DECADE COUNTER DL 4BIT 16DIP

IC DECADE COUNTER DL 4BIT 16DIP

Supplier's Site
Counters, Dividers - CD74HCT390E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HCT390E
Counters, Dividers CD74HCT390E
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-PDIP

Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-PDIP

Buy Now
Ic, Logic, 74Hct, Counter; Logic Family / Base Number Texas Instruments - 51AK5850 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Logic, 74Hct, Counter; Logic Family / Base Number Texas Instruments
51AK5850
Ic, Logic, 74Hct, Counter; Logic Family / Base Number Texas Instruments 51AK5850
IC, LOGIC, 74HCT, COUNTER; Logic Family / Base Number:74HCT390; Counter Type:Decade Ripple; Clock Frequency:27MHz; Count Maximum:9; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes

IC, LOGIC, 74HCT, COUNTER; Logic Family / Base Number:74HCT390; Counter Type:Decade Ripple; Clock Frequency:27MHz; Count Maximum:9; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HCT390E 296-33152-5-ND 1160398-CD74HCT390E CD74HCT390E CD74HCT390E CD74HCT390E 51AK5850
Product Name CD74HCT390 High Speed CMOS Logic Dual Decade Ripple Counter Counters, Dividers Logic - Logic - Counters, Dividers - CD74HCT390E Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Ic, Logic, 74Hct, Counter; Logic Family / Base Number Texas Instruments
Counter Type BCD/Decade Counter BCD/Decade Counter Decade Ripple
Supply Voltage 5V; 5.5 4.5 V ~ 5.5 V 4.5V
Package Type PDIP,SOIC DIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP (0.300\", 7.62mm) DIP
Logic Family HCT
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT163T Synchronous 4-Bit Binary Counter - CY74FCT163CTQCT - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5V; 5.25
Package Type SOIC,SSOP
View Details
7 suppliers
SN74HC161 4-Bit Synchronous Binary Counters - SN74HC161PWR - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
8 suppliers
CD4020B CMOS 14-Stage Ripple-Carry Binary Counter/Divider - CD4020BNSR - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
8 suppliers
SN54LS193 Synchronous 4-Bit Up/Down Counters (Dual Clock With Clear) - SN54LS193J - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.25
View Details
3 suppliers