Texas Instruments CD4017B-MIL CMOS Decade Counter with 10 Decoded Outputs CD4017BF

Description
CMOS Decade Counter with 10 Decoded Outputs 16-CDIP -55 to 125
Request a Quote
Description
CMOS Decade Counter with 10 Decoded Outputs 16-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD4017BF is a CMOS decade counter with 10 decoded outputs in a 16-pin ceramic dual-in-line package (CDIP). It operates over a temperature range of -55 to 125°C and is supplied in a 25-unit tube. The package uses a tin-lead (SNPB) finish and is not RoHS compliant.

Datasheet Summary
Powered by GS/AI

The CD4017BF is a CMOS decade counter with 10 decoded outputs in a 16-pin ceramic dual-in-line package (CDIP). It operates over a temperature range of -55 to 125°C and is supplied in a 25-unit tube. The package uses a tin-lead (SNPB) finish and is not RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
CD4017B-MIL CMOS Decade Counter with 10 Decoded Outputs - CD4017BF - Texas Instruments
Dallas, TX, United States
CD4017B-MIL CMOS Decade Counter with 10 Decoded Outputs
CD4017BF
CD4017B-MIL CMOS Decade Counter with 10 Decoded Outputs CD4017BF
CMOS Decade Counter with 10 Decoded Outputs 16-CDIP -55 to 125

CMOS Decade Counter with 10 Decoded Outputs 16-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD4017BF - 039859-CD4017BF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD4017BF
039859-CD4017BF
Logic - Logic - Counters, Dividers - CD4017BF 039859-CD4017BF
Manufacturer: Texas Instruments Win Source Part Number: 039859-CD4017BF Packaging: Rail/Tube Type: Decade Operating Temp Range: -55C to 125C Mounting: Through Hole Pin Count: 16 Operating Temperature Classification: Military Rad Hardened: No Technology: CMOS DELETED: Not Compliant Package Type: CDIP Number of Elements: 1 Output Type: Standard Operating Supply Voltage (Max): 18(V) Operating Supply Voltage (Min): 3(V) Operating Supply Voltage (Typ): 3.3/5/9/12/15(V) Number of Bits: 5 Logical Function: Counter/Divider Propagation Delay Time: 650(ns) Logic Family: 4000 Family Name: CD4017 Alternative Parts (Cross-Reference): CD4017BEE4; CD4017BE; HCC4017BDT; HCC4017BD; Introduction Date: March 01, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2033 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 039859-CD4017BF
Packaging: Rail/Tube
Type: Decade
Operating Temp Range: -55C to 125C
Mounting: Through Hole
Pin Count: 16
Operating Temperature Classification: Military
Rad Hardened: No
Technology: CMOS
DELETED: Not Compliant
Package Type: CDIP
Number of Elements: 1
Output Type: Standard
Operating Supply Voltage (Max): 18(V)
Operating Supply Voltage (Min): 3(V)
Operating Supply Voltage (Typ): 3.3/5/9/12/15(V)
Number of Bits: 5
Logical Function: Counter/Divider
Propagation Delay Time: 650(ns)
Logic Family: 4000
Family Name: CD4017
Alternative Parts (Cross-Reference): CD4017BEE4; CD4017BE; HCC4017BDT; HCC4017BD;
Introduction Date: March 01, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2033
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now
Counters, Dividers - CD4017BF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4017BF
Counters, Dividers CD4017BF
Counter IC Counter, Decade 1 Element 5 Bit Positive Edge 16-CDIP

Counter IC Counter, Decade 1 Element 5 Bit Positive Edge 16-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters
Product Number CD4017BF 039859-CD4017BF CD4017BF
Product Name CD4017B-MIL CMOS Decade Counter with 10 Decoded Outputs Logic - Logic - Counters, Dividers - CD4017BF Counters, Dividers
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18 1.8V; 3 V ~ 18 V
Package Type CDIP,WAFERSALE DIP; 16-CDIP (0.300\", 7.62mm)
Logic Family CD4000
Unlock Full Specs
to access all available technical data

Similar Products

CD4520B CMOS Dual Binary Up-Counter - CD4520BPW - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
8 suppliers
Logic - Logic - Counters, Dividers - CD4017 - 240315-CD4017 - Win Source Electronics
Specs
Supply Voltage 3 V ~ 18 V
Package Type SOP; SSOP; TSSOP; 16-TSSOP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD4020B-MIL CMOS 14-Stage Ripple-Carry Binary Counter/Divider - CD4020BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type CDIP,WAFERSALE
Logic Family CD4000
View Details
3 suppliers
CD40193B CMOS Presettable Binary Up/Down Counter (Dual Clock with Reset) - CD40193BE - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 18
View Details
10 suppliers