Texas Instruments Logic - Logic - Counters, Dividers - CD4017 CD4017

Description
Manufacturer: Texas Instruments Win Source Part Number: 240315-CD4017 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Counter, Decade Number of Elements: 1 Number of Bits per Element: 10 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 5.5MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Application Field: Used in Clock & Timing, Embedded Design & Development, System Monitoring, Sensing & Instrumentation, Automation & Process Control
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 240315-CD4017 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Counter, Decade Number of Elements: 1 Number of Bits per Element: 10 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 5.5MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Application Field: Used in Clock & Timing, Embedded Design & Development, System Monitoring, Sensing & Instrumentation, Automation & Process Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - CD4017 - 240315-CD4017 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD4017
240315-CD4017
Logic - Logic - Counters, Dividers - CD4017 240315-CD4017
Manufacturer: Texas Instruments Win Source Part Number: 240315-CD4017 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Counter, Decade Number of Elements: 1 Number of Bits per Element: 10 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 5.5MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Application Field: Used in Clock & Timing, Embedded Design & Development, System Monitoring, Sensing & Instrumentation, Automation & Process Control

Manufacturer: Texas Instruments
Win Source Part Number: 240315-CD4017
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Counter, Decade
Number of Elements: 1
Number of Bits per Element: 10
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 5.5MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Clock & Timing, Embedded Design & Development, System Monitoring, Sensing & Instrumentation, Automation & Process Control

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 240315-CD4017
Product Name Logic - Logic - Counters, Dividers - CD4017
Supply Voltage 3 V ~ 18 V
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 750-633/040-000 - WAGO
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Logic - Logic - Counters, Dividers - 74HCT393DB,118 - 765511-74HCT393DB,118 - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BMG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
5 suppliers