Texas Instruments CD40117B Programmable Dual 4-Bit Terminator (20V Rating) CD40117BE

Description
Programmable Dual 4-Bit Terminator (20V Rating) 14-PDIP -55 to 125
Request a Quote
Description
Programmable Dual 4-Bit Terminator (20V Rating) 14-PDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CD40117BE is a programmable dual 4-bit terminator with a 20V rating, supplied in a 14-pin PDIP package measuring 506 mm in length, 13.97 mm in width, and 11230 µm in height, with a 4.32 mm alignment groove width. It operates over a temperature range of -55 to 125 °C and is RoHS compliant with a NIPDAU lead finish.

Datasheet Summary
Powered by GS/AI

CD40117BE is a programmable dual 4-bit terminator with a 20V rating, supplied in a 14-pin PDIP package measuring 506 mm in length, 13.97 mm in width, and 11230 µm in height, with a 4.32 mm alignment groove width. It operates over a temperature range of -55 to 125 °C and is RoHS compliant with a NIPDAU lead finish.

Suppliers

Company
Product
Description
Supplier Links
CD40117B Programmable Dual 4-Bit Terminator (20V Rating) - CD40117BE - Texas Instruments
Dallas, TX, United States
CD40117B Programmable Dual 4-Bit Terminator (20V Rating)
CD40117BE
CD40117B Programmable Dual 4-Bit Terminator (20V Rating) CD40117BE
Programmable Dual 4-Bit Terminator (20V Rating) 14-PDIP -55 to 125

Programmable Dual 4-Bit Terminator (20V Rating) 14-PDIP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Programmable Logic Devices (PLD)
Product Number CD40117BE
Product Name CD40117B Programmable Dual 4-Bit Terminator (20V Rating)
Supply Voltage 3V; Other; 18
Operating Current 0.0150 milliamps
Package Type Other; PDIP,SO,SOIC,TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

DS90CR484A 48-Bit LVDS Channel Link SER/DES - 33 - 112 MHz - DS90CR484AVJD/NOPB - Texas Instruments
Specs
Supply Voltage 3.3V
Package Type Other; TQFP
Internal Frequency 112 MHz
View Details
2 suppliers
DS90UR241 5-43MHz DC-Balanced 24-Bit FPD-Link II Serializer - DS90UR241IVS/NOPB - Texas Instruments
Specs
Device Type SERDES
Supply Voltage 3.3V
Package Type Other; TQFP
View Details
2 suppliers
DS90UR241 5-43MHz DC-Balanced 24-Bit FPD-Link II Serializer - DS90UR241IVSX/NOPB - Texas Instruments
Specs
Device Type SERDES
Supply Voltage 3.3V
Package Type Other; TQFP
View Details
2 suppliers