Texas Instruments DS90UR241 5-43MHz DC-Balanced 24-Bit FPD-Link II Serializer DS90UR241IVS/NOPB

Description
5-43MHz DC-Balanced 24-Bit FPD-Link II Serializer 48-TQFP -40 to 105
Request a Quote Datasheet
Description
5-43MHz DC-Balanced 24-Bit FPD-Link II Serializer 48-TQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90UR241 5-43MHz DC-Balanced 24-Bit FPD-Link II Serializer - DS90UR241IVS/NOPB - Texas Instruments
Dallas, TX, United States
DS90UR241 5-43MHz DC-Balanced 24-Bit FPD-Link II Serializer
DS90UR241IVS/NOPB
DS90UR241 5-43MHz DC-Balanced 24-Bit FPD-Link II Serializer DS90UR241IVS/NOPB
5-43MHz DC-Balanced 24-Bit FPD-Link II Serializer 48-TQFP -40 to 105

5-43MHz DC-Balanced 24-Bit FPD-Link II Serializer 48-TQFP -40 to 105

Buy Now Datasheet
Serializers, Deserializers - DS90UR241IVS/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
DS90UR241IVS/NOPB-ND
Serializers, Deserializers DS90UR241IVS/NOPB-ND
1.03Gbps Serializer 24 Input 1 Output 48-TQFP (7x7)

1.03Gbps Serializer 24 Input 1 Output 48-TQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number DS90UR241IVS/NOPB DS90UR241IVS/NOPB-ND
Product Name DS90UR241 5-43MHz DC-Balanced 24-Bit FPD-Link II Serializer Serializers, Deserializers
Package Type Other; TQFP TQFP; Other; 48-TQFP
Logic Family FPD-Link LVDS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

DS90C124-Q1 5-35MHz DC- Balanced 24-Bit FPD-Link II Deserializer - DS90C124QVSX/NOPB - Texas Instruments
Specs
Package Type Other; TQFP
Logic Family LVCMOS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS99R104 3-40MHz DC- Balanced 24-Bit LVDS Deserializer - DS99R104TSQ/NOPB - Texas Instruments
Specs
Package Type Other; TQFP,WQFN
Logic Family LVCMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS90UB913A-Q1 25-100MHz 10/12-Bit FPD-Link III SERIALIZER - DS90UB913ATRTVRQ1 - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family FPD-Link III LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS90UB904Q-Q1 10 - 43MHz 18 Bit Color FPD-Link III Deserializer with Bidirectional Control Channel - DS90UB904QSQE/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVCMOS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers