Texas Instruments DS90UH928Q-Q1 5MHz - 85MHz 24-bit Color FPD-Link III to FPD-Link Deserializer with HDCP DS90UH928QSQE/NOPB

Description
5MHz - 85MHz 24-bit Color FPD-Link III to FPD-Link Deserializer with HDCP 48-WQFN -40 to 105
Request a Quote Datasheet
Description
5MHz - 85MHz 24-bit Color FPD-Link III to FPD-Link Deserializer with HDCP 48-WQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90UH928Q-Q1 5MHz - 85MHz 24-bit Color FPD-Link III to FPD-Link Deserializer with HDCP - DS90UH928QSQE/NOPB - Texas Instruments
Dallas, TX, United States
DS90UH928Q-Q1 5MHz - 85MHz 24-bit Color FPD-Link III to FPD-Link Deserializer with HDCP
DS90UH928QSQE/NOPB
DS90UH928Q-Q1 5MHz - 85MHz 24-bit Color FPD-Link III to FPD-Link Deserializer with HDCP DS90UH928QSQE/NOPB
5MHz - 85MHz 24-bit Color FPD-Link III to FPD-Link Deserializer with HDCP 48-WQFN -40 to 105

5MHz - 85MHz 24-bit Color FPD-Link III to FPD-Link Deserializer with HDCP 48-WQFN -40 to 105

Buy Now Datasheet
Serializers, Deserializers - DS90UH928QSQE/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
DS90UH928QSQE/NOPB-ND
Serializers, Deserializers DS90UH928QSQE/NOPB-ND
2.975Gbps Deserializer 1 Input 5 Output 48-WQFN (7x7)

2.975Gbps Deserializer 1 Input 5 Output 48-WQFN (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number DS90UH928QSQE/NOPB DS90UH928QSQE/NOPB-ND
Product Name DS90UH928Q-Q1 5MHz - 85MHz 24-bit Color FPD-Link III to FPD-Link Deserializer with HDCP Serializers, Deserializers
Package Type Other; 48-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

DS32ELX0124 125 MHz - 312.5 MHz FPGA-Link Deserializer with DDR LVDS Parallel Interface - DS32ELX0124SQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVDS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS92LV16 16-Bit Bus LVDS Serializer/Deserializer - 25 - 80 MHz - DS92LV16TVHG - Texas Instruments
Specs
Package Type Other; LQFP
Logic Family LVDS,BLVDS,LVTTL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS99R103 3-40MHz DC- Balanced 24-Bit LVDS Serializer - DS99R103TSQ/NOPB - Texas Instruments
Specs
Package Type Other; TQFP,WQFN
Logic Family FPD-Link LVDS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS90UB928Q-Q1 FPD-Link III Deserializer with Bidirectional Control Channel - DS90UB928QSQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers