48-Bit LVDS Channel Link SER/DES - 33 - 112 MHz 100-TQFP -10 to 70
5.38Gbps Deserializer 8 Input 48 Output 100-TQFP (14x14)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Serdes |
| Product Number | DS90CR484AVJD/NOPB | DS90CR484AVJD/NOPB-ND |
| Product Name | DS90CR484A 48-Bit LVDS Channel Link SER/DES - 33 - 112 MHz | Serializers, Deserializers |
| Supply Voltage | 3.3V | |
| Package Type | Other; TQFP | TQFP; Other; 100-TQFP |
| Internal Frequency | 112 MHz | |
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |