The CD4018B is a CMOS presettable divide-by-N counter available in multiple packages, including the 16-pin SOIC (D) variant. It operates over a temperature range of -55°C to 125°C and supports RoHS-compliant lead finishes. The part is available in tape and reel packaging with a volume of 2500 units per reel. The device is manufactured in plastic and ceramic dual-in-line, small-outline, and thin shrink small-outline packages, but the specific variant CD4018BMTE4 corresponds to the SOIC package family. Operation is consistent across all variants with identical electrical characteristics and environmental ratings.
CMOS Presettable Divide-By-N Counter 16-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1028169-CD4018BMTE4
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Divide-by-N
Number of Elements: 1
Number of Bits per Element: 5
Trigger Type: Positive Edge
Reset: Asynchronous
Timing: Synchronous
Count Rate: 8.5MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | Logic Counters | Logic Counters |
| Product Number | CD4018BMTE4 | 1028169-CD4018BMTE4 |
| Product Name | CD4018B CMOS Presettable Divide-By-N Counter | Logic - Logic - Counters, Dividers - CD4018BMTE4 |
| Features | Presettable | |
| Supply Voltage | 3V; 5V; 18 | 3 V ~ 18 V |
| Package Type | PDIP,SO,SOIC,TSSOP | SOIC; 16-SOIC |
| Logic Family | CD4000 |