Texas Instruments CD74HCT4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator CD74HCT4060E

Description
High Speed CMOS Logic 14-Stage Binary Counter with Oscillator 16-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 14-Stage Binary Counter with Oscillator 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator - CD74HCT4060E - Texas Instruments
Dallas, TX, United States
CD74HCT4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator
CD74HCT4060E
CD74HCT4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator CD74HCT4060E
High Speed CMOS Logic 14-Stage Binary Counter with Oscillator 16-PDIP -55 to 125

High Speed CMOS Logic 14-Stage Binary Counter with Oscillator 16-PDIP -55 to 125

Buy Now Datasheet
Counters, Dividers - 296-2156-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-2156-5-ND
Counters, Dividers 296-2156-5-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD74HCT4060E - 1008793-CD74HCT4060E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD74HCT4060E
1008793-CD74HCT4060E
Logic - Logic - Counters, Dividers - CD74HCT4060E 1008793-CD74HCT4060E
Manufacturer: Texas Instruments Win Source Part Number: 1008793-CD74HCT4060E Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 14 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 30MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1008793-CD74HCT4060E
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 30MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HCT4060E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HCT4060E
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HCT4060E
IC BINARY COUNTER 14-BIT 16DIP

IC BINARY COUNTER 14-BIT 16DIP

Supplier's Site
Logic - Counters, Dividers - CD74HCT4060E - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HCT4060E
Logic - Counters, Dividers CD74HCT4060E
IC 14-STAGE BIN COUNTER 16-DIP

IC 14-STAGE BIN COUNTER 16-DIP

Supplier's Site Datasheet
Counters, Dividers - CD74HCT4060E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HCT4060E
Counters, Dividers CD74HCT4060E
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HCT4060E 296-2156-5-ND 1008793-CD74HCT4060E CD74HCT4060E CD74HCT4060E CD74HCT4060E
Product Name CD74HCT4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator Counters, Dividers Logic - Logic - Counters, Dividers - CD74HCT4060E Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Counters, Dividers
Supply Voltage 5V; 5.5 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type PDIP,SOIC DIP; "16-DIP (0.300"", 7.62mm)" DIP; PDIP; 16-PDIP DIP; 16-DIP (0.300\", 7.62mm)
Logic Family HCT
Number of Stages (Bits) 14 bits
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4520B CMOS Dual Binary Up-Counter - CD4520BE - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
11 suppliers
SN74F163A Synchronous 4-Bit Binary Counter - SN74F163ANSR - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5.5
Package Type PDIP,SO,SOIC,SSOP
View Details
7 suppliers
Counters, Dividers - 74193PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 16-DIP
Clock Frequency 32 MHz
View Details