CMOS Presettable Binary Up/Down Counter 16-PDIP -55 to 125
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
Binary Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, CMOS, PDIP16
Manufacturer: Texas Instruments
Win Source Part Number: 006229-CD4516BE
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Reset: Asynchronous
Timing: Synchronous
Count Rate: 11MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
IC, LOGIC, 4000, COUNTER; Logic Family / Base Number:CD4516; Counter Type:Binary, Up / Down; Clock Frequency:11MHz; Count Maximum:15; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC RoHS Compliant: Yes
IC BINARY COUNTER 4-BIT 16DIP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD4516BE | 296-2075-5-ND | CD4516BE | 006229-CD4516BE | 52AH3700 | CD4516BE | CD4516BE |
| Product Name | CD4516B CMOS Presettable Binary Up/Down Counter | Counters, Dividers | Logic - Logic - Counters, Dividers - CD4516BE | Ic, Logic, 4000, Counter; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | |
| Features | Presettable | ||||||
| Counter Direction | Bidirectional | Bidirectional | Bidirectional | ||||
| Supply Voltage | 3V; 5V; 18 | 3 V ~ 18 V | 3V; 3V | 1.8V; 3 V ~ 18 V | |||
| Package Type | PDIP,SO,TSSOP | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; PDIP; PDIP16 | DIP; PDIP; 16-PDIP | DIP | DIP; 16-DIP (0.300\", 7.62mm) | |
| Logic Family | CD4000 | CMOS |