Texas Instruments BUF634 250mA High-Speed Buffer BUF634T

Description
250mA High-Speed Buffer 5-TO-220
Request a Quote
Description
250mA High-Speed Buffer 5-TO-220
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BUF634T is a 250mA high-speed buffer in a 5-lead TO-220 package measuring 10.16mm × 4.45mm, designed to increase output current and improve capacitive load drive in op amp circuits. It operates with a quiescent current of 1.5mA to 15mA, offers a slew rate of 2000V/µs, and supports a bandwidth adjustable from 30MHz to 180MHz via an external resistor. The device functions with a supply range of ±2.25V to ±18V, includes internal current limiting and thermal shutdown, and is rated for operation from -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

The BUF634T is a 250mA high-speed buffer in a 5-lead TO-220 package measuring 10.16mm × 4.45mm, designed to increase output current and improve capacitive load drive in op amp circuits. It operates with a quiescent current of 1.5mA to 15mA, offers a slew rate of 2000V/µs, and supports a bandwidth adjustable from 30MHz to 180MHz via an external resistor. The device functions with a supply range of ±2.25V to ±18V, includes internal current limiting and thermal shutdown, and is rated for operation from -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
BUF634 250mA High-Speed Buffer - BUF634T - Texas Instruments
Dallas, TX, United States
BUF634 250mA High-Speed Buffer
BUF634T
BUF634 250mA High-Speed Buffer BUF634T
250mA High-Speed Buffer 5-TO-220

250mA High-Speed Buffer 5-TO-220

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF634T - 012369-BUF634T - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF634T
012369-BUF634T
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF634T 012369-BUF634T
Manufacturer: Texas Instruments Win Source Part Number: 012369-BUF634T Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole -3db Bandwidth: 180MHz Amplifier Type: Buffer Slew Rate: 2000 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 30mV Family Name: BUF634 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TO-220-5 Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 15mA Channel Output Current: 250mA Alternative Parts (Cross-Reference): L165V; L165H; L465; Introduction Date: June 01, 1996 ECCN: EAR99 Country of Origin: United Statesof America, Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control, Test & Measurement, Industrial, Imaging, Video & Vision

Manufacturer: Texas Instruments
Win Source Part Number: 012369-BUF634T
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 180MHz
Amplifier Type: Buffer
Slew Rate: 2000 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 30mV
Family Name: BUF634
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-220-5
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 15mA
Channel Output Current: 250mA
Alternative Parts (Cross-Reference): L165V; L165H; L465;
Introduction Date: June 01, 1996
ECCN: EAR99
Country of Origin: United Statesof America, Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control, Test & Measurement, Industrial, Imaging, Video & Vision

Buy Now Datasheet
Op Amps - 2088471P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2088471P
Op Amps 2088471P
Texas Instruments BUF634T

Texas Instruments BUF634T

Supplier's Site
Op Amps - 2088471 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2088471
Op Amps 2088471
Texas Instruments BUF634T

Texas Instruments BUF634T

Supplier's Site
Op Amps - 2088470 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2088470
Op Amps 2088470
Texas Instruments BUF634T

Texas Instruments BUF634T

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - BUF634T-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
BUF634T-ND
Instrumentation, Op Amps, Buffer Amps BUF634T-ND
Buffer Amplifier 1 Circuit TO-220-5

Buffer Amplifier 1 Circuit TO-220-5

Buy Now Datasheet
Singapore, Singapore
250mA 180MHz TO-220 Operational Amplifier IC
687-BUF634T
250mA 180MHz TO-220 Operational Amplifier IC 687-BUF634T
High-Speed Buffer Amplifier, 250mA, 180MHz, TO-220-5 Product overview: BUF634T from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mA, 180MHz, TO-220. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250mA, 180MHz, TO-220, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BUF634T can be used for catalog matching and distributor lookup.

High-Speed Buffer Amplifier, 250mA, 180MHz, TO-220-5 Product overview: BUF634T from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mA, 180MHz, TO-220. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250mA, 180MHz, TO-220, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BUF634T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - BUF634T - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
BUF634T
Instrumentation, OP Amps, Buffer Amps BUF634T
IC BUFFER 1 CIRCUIT TO220-5

IC BUFFER 1 CIRCUIT TO220-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - BUF634T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
BUF634T
Instrumentation, OP Amps, Buffer Amps BUF634T
Buffer Amplifier 1 Circuit TO-220-5

Buffer Amplifier 1 Circuit TO-220-5

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - BUF634T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
BUF634T
Integrated Circuits (ICs) - Linear - Amplifiers BUF634T
IC BUFFER 1 CIRCUIT TO220-5

IC BUFFER 1 CIRCUIT TO220-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF634T - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
BUF634T
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps BUF634T
IC BUFFER 1 CIRCUIT TO220-5

IC BUFFER 1 CIRCUIT TO220-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
BUF634T
High Speed Operational Amplifiers BUF634T
High Speed Operational Amplifiers 250mA High-Speed Buffer

High Speed Operational Amplifiers 250mA High-Speed Buffer

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Buffer Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number BUF634T 012369-BUF634T 2088471P 2088471 BUF634T-ND 687-BUF634T BUF634T BUF634T BUF634T BUF634T BUF634T
Product Name BUF634 250mA High-Speed Buffer Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF634T Op Amps Op Amps Instrumentation, Op Amps, Buffer Amps 250mA 180MHz TO-220 Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers
Slew Rate 2000 V/µs 2000 V/µs 2000 V/µs 2000 V/µs 2000 V/µs 2000 V/µs 0.0020 V/µs
Supply Voltage (VS) 4.5 to 36 volts 4.5 to 36 volts -2.25 to 2.25 volts 2.25 to 18 volts 4.5 volts 4.5 volts
VOS 100 millivolts 30 millivolts 30 millivolts 30 millivolts
Package Type DDPAK/TO-263,PDIP,SOIC,TO-220 TO-220; TO-220-5 TO-220; TO-220 Tube TO-220; TO-220-5 Rail/Tube TO-220; Through Hole TO-220; TO-220-5 Through Hole
Source Current (IS) 15 milliamps 15 milliamps 15 milliamps 15 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LM193QML Low Power Low Offset Voltage Dual Comparator - 5962-9452602MPA - Texas Instruments
Specs
Supply Voltage (VS) 2 to 36 volts
VOS 5 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA132UA/2K5G4 - 1045440-INA132UA/2K5G4 - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.1600 milliamps
VOS 0.0750 millivolts
View Details
3 suppliers
TLE2061M JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080701M2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 3 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
TLE2024M High-Speed, Low-Power, Precision Quad Operational Amplifier - 5962-9088103M2A - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
View Details
3 suppliers