Texas Instruments 300KHZ Operational Amplifier IC INA132UA/2K5G4

Description
IC OPAMP DIFF 300KHZ 8SOIC Product overview: INA132UA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300KHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 300KHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA132UA/2K5G4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP DIFF 300KHZ 8SOIC Product overview: INA132UA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300KHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 300KHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA132UA/2K5G4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300KHZ Operational Amplifier IC - 687-INA132UA/2K5G4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300KHZ Operational Amplifier IC
687-INA132UA/2K5G4
300KHZ Operational Amplifier IC 687-INA132UA/2K5G4
IC OPAMP DIFF 300KHZ 8SOIC Product overview: INA132UA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300KHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 300KHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA132UA/2K5G4 can be used for catalog matching and distributor lookup.

IC OPAMP DIFF 300KHZ 8SOIC Product overview: INA132UA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300KHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 300KHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA132UA/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA132UA/2K5G4 - 1045440-INA132UA/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA132UA/2K5G4
1045440-INA132UA/2K5G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA132UA/2K5G4 1045440-INA132UA/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 1045440-INA132UA/2K5 G4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 300kHz Amplifier Type: Differential Slew Rate: 0.1 V/μs Voltage - Input Offset: 75μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 160μA Channel Output Current: 12mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1045440-INA132UA/2K5G4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 300kHz
Amplifier Type: Differential
Slew Rate: 0.1 V/μs
Voltage - Input Offset: 75μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 160μA
Channel Output Current: 12mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC OPAMP DIFF 1 CIRCUIT 8SOIC - 815-INA132UA/2K5G4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP DIFF 1 CIRCUIT 8SOIC
815-INA132UA/2K5G4
IC OPAMP DIFF 1 CIRCUIT 8SOIC 815-INA132UA/2K5G4
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 687-INA132UA/2K5G4 1045440-INA132UA/2K5G4 815-INA132UA/2K5G4
Product Name 300KHZ Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA132UA/2K5G4 IC OPAMP DIFF 1 CIRCUIT 8SOIC
Slew Rate 0.1000 V/µs 0.1000 V/µs
Bandwidth 0.3000 MHz 0.3000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Reel - TR SOIC; 8-SOIC SOIC; 8-SOIC (0.154, 3.90mm Width)
Supply Voltage (VS) 2.7 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 5237803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 8
View Details
TLE2072M JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460202Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 6 millivolts
Quiescent Current (IQ) 1800 microamps
View Details
4 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-89896012A - Lingto Electronic Limited
Specs
Source Current (IS) 0.0140 milliamps
View Details