Texas Instruments LM193QML Low Power Low Offset Voltage Dual Comparator 5962-9452602MPA

Description
Low Power Low Offset Voltage Dual Comparator 8-CDIP -55 to 125
Request a Quote
Description
Low Power Low Offset Voltage Dual Comparator 8-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM193QML is a dual voltage comparator designed for low power and low offset voltage operation, available in a CDIP package with 8 pins. It operates from a single supply of 2.0 V to 36 V or dual supplies of ±1.0 V to ±18 V, with a typical supply current drain of 0.4 mA independent of supply voltage. The input common-mode voltage range includes ground, and the output is compatible with TTL, DTL, ECL, MOS, and CMOS logic systems. The device has a maximum offset voltage of 2.0 mV and a typical output saturation voltage of 250 mV at 4 mA. It is qualified to Mil-Std-883, Method 5005-Group A, and operates over a junction temperature range of -55°C to +125°C.

Datasheet Summary
Powered by GS/AI

The LM193QML is a dual voltage comparator designed for low power and low offset voltage operation, available in a CDIP package with 8 pins. It operates from a single supply of 2.0 V to 36 V or dual supplies of ±1.0 V to ±18 V, with a typical supply current drain of 0.4 mA independent of supply voltage. The input common-mode voltage range includes ground, and the output is compatible with TTL, DTL, ECL, MOS, and CMOS logic systems. The device has a maximum offset voltage of 2.0 mV and a typical output saturation voltage of 250 mV at 4 mA. It is qualified to Mil-Std-883, Method 5005-Group A, and operates over a junction temperature range of -55°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
LM193QML Low Power Low Offset Voltage Dual Comparator - 5962-9452602MPA - Texas Instruments
Dallas, TX, United States
LM193QML Low Power Low Offset Voltage Dual Comparator
5962-9452602MPA
LM193QML Low Power Low Offset Voltage Dual Comparator 5962-9452602MPA
Low Power Low Offset Voltage Dual Comparator 8-CDIP -55 to 125

Low Power Low Offset Voltage Dual Comparator 8-CDIP -55 to 125

Buy Now Datasheet
Dual 1mA 18V Linear Comparator IC - 692-5962-9452602MPA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 1mA 18V Linear Comparator IC
692-5962-9452602MPA
Dual 1mA 18V Linear Comparator IC 692-5962-9452602MPA
Dual Comparator IC, 2mV Vos, 1mA Is, 18V Vcc, CDIP Product overview: 5962-9452602MPA from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1mA, 18V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 1mA, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-5962-9452602MPA can be used for catalog matching and distributor lookup.

Dual Comparator IC, 2mV Vos, 1mA Is, 18V Vcc, CDIP Product overview: 5962-9452602MPA from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1mA, 18V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 1mA, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-5962-9452602MPA can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9452602MPA - 1005788-5962-9452602MPA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9452602MPA
1005788-5962-9452602MPA
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9452602MPA 1005788-5962-9452602MPA
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005788-5962-9452602 MPA Packaging: Rail/Tube Length: 10.16 mm Response Time: 700 ns Mounting: SMD (SMT) Number of Elements: 2 Power Dissipation: 780 mW Thickness: 4.064 mm Height: 5.08 mm Number of Channels: 2 Number of Pins: 8 Common Mode Rejection Ratio: 60 dB Input Bias Current: 100 nA Width: 6.502 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: CDIP Alternative Parts (Cross-Reference): LM193AJ/883; LM193J/883; JM38510/11202BPA; LT1018MJ8883; MAX923MJA; MAX921MJA; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Power Dissipation: 780 mW Max Supply Voltage: 36 V Min Supply Voltage: 2 V Nominal Supply Current: 1 mA Max Supply Current: 1 mA Max Dual Supply Voltage: 18 V Min Dual Supply Voltage: 1 V Power Supply Rejection Ratio (PSRR): 60 dB Voltage Gain: 93.98 dB Input Offset Voltage (Vos): 2 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1005788-5962-9452602MPA
Packaging: Rail/Tube
Length: 10.16 mm
Response Time: 700 ns
Mounting: SMD (SMT)
Number of Elements: 2
Power Dissipation: 780 mW
Thickness: 4.064 mm
Height: 5.08 mm
Number of Channels: 2
Number of Pins: 8
Common Mode Rejection Ratio: 60 dB
Input Bias Current: 100 nA
Width: 6.502 mm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: CDIP
Alternative Parts (Cross-Reference): LM193AJ/883; LM193J/883; JM38510/11202BPA; LT1018MJ8883; MAX923MJA; MAX921MJA;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Power Dissipation: 780 mW
Max Supply Voltage: 36 V
Min Supply Voltage: 2 V
Nominal Supply Current: 1 mA
Max Supply Current: 1 mA
Max Dual Supply Voltage: 18 V
Min Dual Supply Voltage: 1 V
Power Supply Rejection Ratio (PSRR): 60 dB
Voltage Gain: 93.98 dB
Input Offset Voltage (Vos): 2 mV

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Analog Comparators Analog Comparators Operational Amplifiers
Product Number 5962-9452602MPA 692-5962-9452602MPA 1005788-5962-9452602MPA
Product Name LM193QML Low Power Low Offset Voltage Dual Comparator Dual 1mA 18V Linear Comparator IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9452602MPA
Supply Voltage (VS) 2 to 36 volts 2 to 36 volts
VOS 5 millivolts 2 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F)
Logic Output Open Collector, Open Drain
Package Type CDIP,TO-99 Rail/Tube DIP; CDIP; CDIP
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC5526MSAX - 202593-CLC5526MSAX - Win Source Electronics
Specs
Supply Voltage (VS) 4.75 to 5.25 volts
Source Current (IS) 48 milliamps
Bandwidth 350 MHz
View Details
2 suppliers
 - CLC5644IMX - Rochester Electronics
Specs
Package Type SOP; SOP14
Life Cycle Stage Obsolete
View Details
3 suppliers
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1052342-CLC502AE-QML - Win Source Electronics
Specs
Source Current (IS) 17 milliamps
VOS 0.5000 millivolts
IBIAS 10 µA
View Details
5 suppliers