Texas Instruments BQ24123 Synchronous Switch-Mode 2-cell Li-Ion Charger w/2A FET, enhanced EMI performance BQ24123RHLR

Description
Synchronous Switch-Mode 2-cell Li-Ion Charger w/2A FET, enhanced EMI performance 20-VQFN -40 to 85
Request a Quote Datasheet
Description
Synchronous Switch-Mode 2-cell Li-Ion Charger w/2A FET, enhanced EMI performance 20-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24123 Synchronous Switch-Mode 2-cell Li-Ion Charger w/2A FET, enhanced EMI performance - BQ24123RHLR - Texas Instruments
Dallas, TX, United States
BQ24123 Synchronous Switch-Mode 2-cell Li-Ion Charger w/2A FET, enhanced EMI performance
BQ24123RHLR
BQ24123 Synchronous Switch-Mode 2-cell Li-Ion Charger w/2A FET, enhanced EMI performance BQ24123RHLR
Synchronous Switch-Mode 2-cell Li-Ion Charger w/2A FET, enhanced EMI performance 20-VQFN -40 to 85

Synchronous Switch-Mode 2-cell Li-Ion Charger w/2A FET, enhanced EMI performance 20-VQFN -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24123RHLR - 011924-BQ24123RHLR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24123RHLR
011924-BQ24123RHLR
PMIC - PMIC - Battery Chargers - BQ24123RHLR 011924-BQ24123RHLR
Manufacturer: Texas Instruments Win Source Part Number: 011924-BQ24123RHLR Packaging: Reel - TR Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 to 3 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 2A Battery Pack Voltage: 8.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-VQFN (3.5x4.5) Maximum Supply Voltage: 16V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 011924-BQ24123RHLR
Packaging: Reel - TR
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1 to 3
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 2A
Battery Pack Voltage: 8.4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-VQFN (3.5x4.5)
Maximum Supply Voltage: 16V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - 296-25924-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-25924-2-ND
PMIC - Battery Chargers 296-25924-2-ND
IC BATT CHG LI-ION 1-3CEL 20VQFN

IC BATT CHG LI-ION 1-3CEL 20VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-25924-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-25924-1-ND
PMIC - Battery Chargers 296-25924-1-ND
IC BATT CHG LI-ION 1-3CEL 20VQFN

IC BATT CHG LI-ION 1-3CEL 20VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-25924-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-25924-6-ND
PMIC - Battery Chargers 296-25924-6-ND
IC BATT CHG LI-ION 1-3CEL 20VQFN

IC BATT CHG LI-ION 1-3CEL 20VQFN

Buy Now Datasheet
Battery Charger, Li-Ion/li-Pol, Qfn-20; Battery Type Texas Instruments - 26AJ5216 - Newark, An Avnet Company
Chicago, IL, United States
Battery Charger, Li-Ion/li-Pol, Qfn-20; Battery Type Texas Instruments
26AJ5216
Battery Charger, Li-Ion/li-Pol, Qfn-20; Battery Type Texas Instruments 26AJ5216
BATTERY CHARGER, LI-ION/LI-POL, QFN-20; Battery Type:Li-Ion, Li-Pol; Input Voltage:16V; Battery Charge Voltage:8.4V; Charge Current Max:2A; Battery IC Case Style:QFN; No. of Pins:20Pins; No. of Series Cells:2; Operating Temperature RoHS Compliant: Yes

BATTERY CHARGER, LI-ION/LI-POL, QFN-20; Battery Type:Li-Ion, Li-Pol; Input Voltage:16V; Battery Charge Voltage:8.4V; Charge Current Max:2A; Battery IC Case Style:QFN; No. of Pins:20Pins; No. of Series Cells:2; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Battery Chargers - BQ24123RHLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24123RHLR
Battery Chargers BQ24123RHLR
Charger IC Lithium Ion/Polymer 20-VQFN (3.5x4.5)

Charger IC Lithium Ion/Polymer 20-VQFN (3.5x4.5)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24123RHLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24123RHLR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24123RHLR
IC BATT CHG LI-ION 1-3CEL 20VQFN

IC BATT CHG LI-ION 1-3CEL 20VQFN

Supplier's Site
PMIC - Battery Chargers - BQ24123RHLR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24123RHLR
PMIC - Battery Chargers BQ24123RHLR
IC BATT CHG LI-ION 1-3CEL 20VQFN

IC BATT CHG LI-ION 1-3CEL 20VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24123RHLR 011924-BQ24123RHLR 296-25924-2-ND 26AJ5216 BQ24123RHLR BQ24123RHLR BQ24123RHLR
Product Name BQ24123 Synchronous Switch-Mode 2-cell Li-Ion Charger w/2A FET, enhanced EMI performance PMIC - PMIC - Battery Chargers - BQ24123RHLR PMIC - Battery Chargers Battery Charger, Li-Ion/li-Pol, Qfn-20; Battery Type Texas Instruments Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Li-Ion, Li-Pol Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Lead-Free
Package Type VQFN 20-VQFN (3.5x4.5) 20-VFQFN Exposed Pad QFN 20-VFQFN Exposed Pad
Cells 2 to 4 1 to 3 1 to 3 2
Unlock Full Specs
to access all available technical data

Similar Products

BQ24002 Linear 1-cell Li-Ion Battery Charger w/Integrated FET, Two LED - BQ24002PWPRG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24113 Host-controlled Synchronous Switch-Mode Li-Ion Charger w/2A FET in QFN-20, 1- or 2-cell - BQ24113RHLR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ2002 NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002PN - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
5 suppliers
BQ24052 800mA, Single-Input, Single Cell Li-Ion Battery Charger with Automatic AC/USB Detection,  Rntc=100k - BQ24052DSQT - Texas Instruments
Specs
Features Lead-Free
Package Type SON
Supply Voltage 28 volts
View Details
6 suppliers