Texas Instruments Integrated Circuits (ICs) - PMIC - Battery Chargers BQ21062YFPR

Description
Win Source Part Number: 1200901-BQ21062YFPR Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Interface: I2C Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit Voltage - Supply (Max): 5.25V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Voltage Charge Current - Max: 500mA Battery Pack Voltage: 2.4V ~ 4.6V Package / Case: 20-XFBGA, DSBGA Supplier Device Package: 20-DSBGA Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ21062YFPRDKR,2 96-BQ21062YFPRTR,296 -BQ21062YFPRCT Base Product Number: BQ21062
Request a Quote Datasheet
Description
Win Source Part Number: 1200901-BQ21062YFPR Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Interface: I2C Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit Voltage - Supply (Max): 5.25V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Voltage Charge Current - Max: 500mA Battery Pack Voltage: 2.4V ~ 4.6V Package / Case: 20-XFBGA, DSBGA Supplier Device Package: 20-DSBGA Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ21062YFPRDKR,2 96-BQ21062YFPRTR,296 -BQ21062YFPRCT Base Product Number: BQ21062
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Battery Chargers - 1200901-BQ21062YFPR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Chargers
1200901-BQ21062YFPR
Integrated Circuits (ICs) - PMIC - Battery Chargers 1200901-BQ21062YFPR
Win Source Part Number: 1200901-BQ21062YFPR Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Interface: I2C Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit Voltage - Supply (Max): 5.25V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Voltage Charge Current - Max: 500mA Battery Pack Voltage: 2.4V ~ 4.6V Package / Case: 20-XFBGA, DSBGA Supplier Device Package: 20-DSBGA Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-BQ21062YFPRDKR,2 96-BQ21062YFPRTR,296 -BQ21062YFPRCT Base Product Number: BQ21062

Win Source Part Number: 1200901-BQ21062YFPR
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Interface: I2C
Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit
Voltage - Supply (Max): 5.25V
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Voltage
Charge Current - Max: 500mA
Battery Pack Voltage: 2.4V ~ 4.6V
Package / Case: 20-XFBGA, DSBGA
Supplier Device Package: 20-DSBGA
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-BQ21062YFPRDKR,296-BQ21062YFPRTR,296-BQ21062YFPRCT
Base Product Number: BQ21062

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ21062YFPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ21062YFPR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ21062YFPR
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Supplier's Site
PMIC - Battery Chargers - BQ21062YFPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ21062YFPR
PMIC - Battery Chargers BQ21062YFPR
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Supplier's Site Datasheet
Battery Chargers - BQ21062YFPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ21062YFPR
Battery Chargers BQ21062YFPR
Charger IC Lithium Ion/Polymer 20-DSBGA

Charger IC Lithium Ion/Polymer 20-DSBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1200901-BQ21062YFPR BQ21062YFPR BQ21062YFPR BQ21062YFPR
Product Name Integrated Circuits (ICs) - PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers
Cell Type Li-Ion Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Cells 1
Charge Current 500 mA 500 mA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Battery Chargers - LTC4088EDE-1#PBF - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 4.2 volts
Charge Current 1500 mA
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
BQ24158 Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB-Compliance, VOVP=6.5v - BQ24158YFFT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
Battery Management - 2167812P - RS Components, Ltd.
Specs
Package Type WLP
Pins 49
Operating Temperature 85 C (185 F)
View Details