Texas Instruments BQ24072T 1.5A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC BQ24072TRGTR

Description
1.5A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC 16-QFN -40 to 85
Request a Quote Datasheet
Description
1.5A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24072T 1.5A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC - BQ24072TRGTR - Texas Instruments
Dallas, TX, United States
BQ24072T 1.5A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC
BQ24072TRGTR
BQ24072T 1.5A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC BQ24072TRGTR
1.5A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC 16-QFN -40 to 85

1.5A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC 16-QFN -40 to 85

Buy Now Datasheet
PMIC - Battery Chargers - 296-27328-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-27328-6-ND
PMIC - Battery Chargers 296-27328-6-ND
IC BATT CHG LI-ION 1CELL 16QFN

IC BATT CHG LI-ION 1CELL 16QFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-27328-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-27328-1-ND
PMIC - Battery Chargers 296-27328-1-ND
IC BATT CHG LI-ION 1CELL 16QFN

IC BATT CHG LI-ION 1CELL 16QFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-27328-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-27328-2-ND
PMIC - Battery Chargers 296-27328-2-ND
IC BATT CHG LI-ION 1CELL 16QFN

IC BATT CHG LI-ION 1CELL 16QFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24072TRGTR - 1154121-BQ24072TRGTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24072TRGTR
1154121-BQ24072TRGTR
PMIC - PMIC - Battery Chargers - BQ24072TRGTR 1154121-BQ24072TRGTR
Manufacturer: Texas Instruments Win Source Part Number: 1154121-BQ24072TRGTR Packaging: Reel - TR Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 16-VFQFN Exposed Pad Interface: USB Fault Protection: Over Temperature, Over Voltage, Reverse Current, Short Circuit Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 1.5A Battery Pack Voltage: 4.2V Family Name: BQ24072 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-QFN (3x3) Voltage Supply MAX: 6.4V Alternative Parts (Cross-Reference): MAX14745AEWX+; MAX14745EEWX+T; MAX14745BEWX+T; Introduction Date: April 01, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 1154121-BQ24072TRGTR
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 125°C (TJ)
Package: 16-VFQFN Exposed Pad
Interface: USB
Fault Protection: Over Temperature, Over Voltage, Reverse Current, Short Circuit
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1.5A
Battery Pack Voltage: 4.2V
Family Name: BQ24072
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-QFN (3x3)
Voltage Supply MAX: 6.4V
Alternative Parts (Cross-Reference): MAX14745AEWX+; MAX14745EEWX+T; MAX14745BEWX+T;
Introduction Date: April 01, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
PMIC - Battery Chargers - BQ24072TRGTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24072TRGTR
PMIC - Battery Chargers BQ24072TRGTR
IC BATT CHG LI-ION 1CELL 16QFN

IC BATT CHG LI-ION 1CELL 16QFN

Supplier's Site Datasheet
Battery Chargers - BQ24072TRGTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24072TRGTR
Battery Chargers BQ24072TRGTR
Charger IC Lithium Ion 16-VQFN (3x3)

Charger IC Lithium Ion 16-VQFN (3x3)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24072TRGTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24072TRGTR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24072TRGTR
IC BATT CHG LI-ION 1CELL 16QFN

IC BATT CHG LI-ION 1CELL 16QFN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24072TRGTR 296-27328-6-ND 1154121-BQ24072TRGTR BQ24072TRGTR BQ24072TRGTR BQ24072TRGTR
Product Name BQ24072T 1.5A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24072TRGTR PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion Li-Ion; Lithium Ion
Features Lead-Free Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type QFN 16-VFQFN Exposed Pad 16-VFQFN Exposed Pad
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ24075T 1.5A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC with 4.2 VBAT - BQ24075TRGTT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type QFN
View Details
7 suppliers
BQ2002 NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002SNTR - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
6 suppliers
BQ24087 750mA SINGLE-CHIP Li-Ion/Li-Pol CHARGE MANAGEMENT IC with Thermal Regulation - BQ24087DRCT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VSON
View Details
6 suppliers
BQ2002 NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002PNE4 - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details