Texas Instruments BQ24159 Fully Integrated Switch Mode One Cell Li-Ion Charger with Full USB-Compliance. BQ24159YFFT

Description
Fully Integrated Switch Mode One Cell Li-Ion Charger with Full USB-Compliance. 20-DSBGA -40 to 85
Request a Quote Datasheet
Description
Fully Integrated Switch Mode One Cell Li-Ion Charger with Full USB-Compliance. 20-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24159 Fully Integrated Switch Mode One Cell Li-Ion Charger with Full USB-Compliance. - BQ24159YFFT - Texas Instruments
Dallas, TX, United States
BQ24159 Fully Integrated Switch Mode One Cell Li-Ion Charger with Full USB-Compliance.
BQ24159YFFT
BQ24159 Fully Integrated Switch Mode One Cell Li-Ion Charger with Full USB-Compliance. BQ24159YFFT
Fully Integrated Switch Mode One Cell Li-Ion Charger with Full USB-Compliance. 20-DSBGA -40 to 85

Fully Integrated Switch Mode One Cell Li-Ion Charger with Full USB-Compliance. 20-DSBGA -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24159YFFT - 770301-BQ24159YFFT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24159YFFT
770301-BQ24159YFFT
PMIC - PMIC - Battery Chargers - BQ24159YFFT 770301-BQ24159YFFT
Manufacturer: Texas Instruments Win Source Part Number: 770301-BQ24159YFFT Packaging: Reel package Operating Temperature Range: -30°C ~ 85°C (TA) Package: 20-UFBGA, DSBGA Interface: I2C Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 1.55A Battery Pack Voltage: 4.44V (Maximum) Family Name: BQ24159 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-DSBGA (2.1x2) Voltage Supply MAX: 9V Alternative Parts (Cross-Reference): BQ24159YFFR; BQ24157YFFR; BQ24157YFFT; BQ24157SYFFR; Introduction Date: March 05, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 770301-BQ24159YFFT
Packaging: Reel package
Operating Temperature Range: -30°C ~ 85°C (TA)
Package: 20-UFBGA, DSBGA
Interface: I2C
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1.55A
Battery Pack Voltage: 4.44V (Maximum)
Family Name: BQ24159
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-DSBGA (2.1x2)
Voltage Supply MAX: 9V
Alternative Parts (Cross-Reference): BQ24159YFFR; BQ24157YFFR; BQ24157YFFT; BQ24157SYFFR;
Introduction Date: March 05, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ24159YFFTCT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ24159YFFTCT-ND
PMIC - Battery Chargers 296-BQ24159YFFTCT-ND
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ24159YFFTTR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ24159YFFTTR-ND
PMIC - Battery Chargers 296-BQ24159YFFTTR-ND
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ24159YFFTDKR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ24159YFFTDKR-ND
PMIC - Battery Chargers 296-BQ24159YFFTDKR-ND
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Buy Now Datasheet
Battery Chargers - BQ24159YFFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24159YFFT
Battery Chargers BQ24159YFFT
Charger IC Lithium Ion/Polymer 20-DSBGA

Charger IC Lithium Ion/Polymer 20-DSBGA

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24159YFFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24159YFFT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24159YFFT
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Supplier's Site
PMIC - Battery Chargers - BQ24159YFFT - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24159YFFT
PMIC - Battery Chargers BQ24159YFFT
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24159YFFT 770301-BQ24159YFFT 296-BQ24159YFFTCT-ND BQ24159YFFT BQ24159YFFT BQ24159YFFT
Product Name BQ24159 Fully Integrated Switch Mode One Cell Li-Ion Charger with Full USB-Compliance. PMIC - PMIC - Battery Chargers - BQ24159YFFT PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Over Voltage Protection Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection
Package Type DSBGA 20-UFBGA, DSBGA BGA; 20-UFBGA, DSBGA BGA
Supply Voltage 9 volts 9 volts 4.44 volts
Unlock Full Specs
to access all available technical data

Similar Products

BQ2031 Switch-mode Lead-Acid Battery Charger with User-Selectable Charge Algorithms - BQ2031PN-A5E4 - Texas Instruments
Specs
Charger Type Switching
Cell Type Lead Acid
Features Lead-Free
View Details
3 suppliers
BQ24040 1A Single-Input, Single Cell Li-Ion Battery Charger. Vovp=6.6V | Linear - BQ24040DSQT - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers
BQ24133 Synchronous Switch-Mode Li-Ion and Li-Polymer Stand-Alone Battery Charger - BQ24133RGYT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers
BQ24001 Linear 1-cell Li-Ion Battery Charger w/Integrated FET, One LED - BQ24001PWPR - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers