Switch-mode NiCd/NiMH Battery Charger with Negative dV and dT/dt Termination 16-SOIC -40 to 85
IC BATT CONTRL MULTI-CHEM 16SOIC
IC BATT CONTRL MULTI-CHEM 16SOIC
IC BATT CONTRL MULTI-CHEM 16SOIC
Charger IC Multi-Chemistry 16-SOIC
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ2003S-NTRG4 | BQ2003S-NTRG4-ND | BQ2003S-NTRG4 | BQ2003S-NTRG4 | BQ2003S-NTRG4 |
| Product Name | BQ2003 Switch-mode NiCd/NiMH Battery Charger with Negative dV and dT/dt Termination | PMIC - Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers |
| Charger Type | Switching | ||||
| Cell Type | NiCd; NiMH | Multi-Chemistry | Multi-Chemistry | Multi-Chemistry | |
| Features | Lead-Free | Lead-Free | |||
| Package Type | PDIP,SOIC | 16-SOIC (0.295", 7.50mm Width) | SOIC | SOIC; 16-SOIC (0.295\", 7.50mm Width) | |
| Cells | 2 to 4 |