Host-controlled Synchronous, Switch-Mode Li-Ion Charger w/2A FET in QFN-20, 1 to 3 cells 20-VQFN -40 to 85
IC BAT CHG MULTCHEM 1-3CL 20VQFN
IC BAT CHG MULTCHEM 1-3CL 20VQFN
IC BAT CHG MULTCHEM 1-3CL 20VQFN
Manufacturer: Texas Instruments
Win Source Part Number: 079672-BQ24115RHLR
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 to 3
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 2A
Battery Pack Voltage: 15.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-VQFN (3.5x4.5)
Maximum Supply Voltage: 16V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Charger IC Multi-Chemistry 20-VQFN (3.5x4.5)
IC BAT CHG MULTCHEM 1-3CL 20VQFN
IC BAT CHG MULTCHEM 1-3CL 20VQFN
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24115RHLR | 296-17160-2-ND | 079672-BQ24115RHLR | BQ24115RHLR | BQ24115RHLR | BQ24115RHLR |
| Product Name | BQ24115 Host-controlled Synchronous, Switch-Mode Li-Ion Charger w/2A FET in QFN-20, 1 to 3 cells | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24115RHLR | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Charger Type | Switching | |||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Multi-Chemistry | Multi-Chemistry | Multi-Chemistry | ||
| Features | Lead-Free | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | |
| Package Type | VQFN | 20-VFQFN Exposed Pad | 20-VQFN (3.5x4.5) | 20-VFQFN Exposed Pad | ||
| Cells | 2 to 4 | 1 to 3 | 1 to 3 |