Texas Instruments BQ2002C NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination BQ2002CSN

Description
NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination 8-SOIC 0 to 70
Request a Quote Datasheet
Description
NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ2002C NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002CSN - Texas Instruments
Dallas, TX, United States
BQ2002C NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination
BQ2002CSN
BQ2002C NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination BQ2002CSN
NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination 8-SOIC 0 to 70

NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination 8-SOIC 0 to 70

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ2002CSN - 011835-BQ2002CSN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ2002CSN
011835-BQ2002CSN
PMIC - PMIC - Battery Chargers - BQ2002CSN 011835-BQ2002CSN
Manufacturer: Texas Instruments Win Source Part Number: 011835-BQ2002CSN Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Current - Charging: Constant, Pulsed Programmable Features: Voltage Battery Pack Voltage: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 6V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 011835-BQ2002CSN
Packaging: Tube/Rail
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant, Pulsed
Programmable Features: Voltage
Battery Pack Voltage: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Maximum Supply Voltage: 6V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - 296-9318-5-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-9318-5-ND
PMIC - Battery Chargers 296-9318-5-ND
IC BATT CONTRL MULTI-CHEM 8SOIC

IC BATT CONTRL MULTI-CHEM 8SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ2002CSN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ2002CSN
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ2002CSN
IC BATT CONTRL MULTI-CHEM 8SOIC

IC BATT CONTRL MULTI-CHEM 8SOIC

Supplier's Site
Nicd/nimh Fast Charge, Smd, Soic8; Battery Type Texas Instruments - 26AJ5201 - Newark, An Avnet Company
Chicago, IL, United States
Nicd/nimh Fast Charge, Smd, Soic8; Battery Type Texas Instruments
26AJ5201
Nicd/nimh Fast Charge, Smd, Soic8; Battery Type Texas Instruments 26AJ5201
NICD/NIMH FAST CHARGE, SMD, SOIC8; Battery Type:NiCd, NiMH; Input Voltage:6V; Battery Charge Voltage:6V; Charge Current Max:2A; Battery IC Case Style:SOIC; No. of Pins:8Pins; No. of Series Cells:-; Operating Temperature Min:0°C; RoHS Compliant: Yes

NICD/NIMH FAST CHARGE, SMD, SOIC8; Battery Type:NiCd, NiMH; Input Voltage:6V; Battery Charge Voltage:6V; Charge Current Max:2A; Battery IC Case Style:SOIC; No. of Pins:8Pins; No. of Series Cells:-; Operating Temperature Min:0°C; RoHS Compliant: Yes

Supplier's Site
Battery Chargers - BQ2002CSN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ2002CSN
Battery Chargers BQ2002CSN
Charger IC Multi-Chemistry 8-SOIC

Charger IC Multi-Chemistry 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ2002CSN 011835-BQ2002CSN 296-9318-5-ND BQ2002CSN 26AJ5201 BQ2002CSN
Product Name BQ2002C NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination PMIC - PMIC - Battery Chargers - BQ2002CSN PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Nicd/nimh Fast Charge, Smd, Soic8; Battery Type Texas Instruments Battery Chargers
Cell Type NiCd; NiMH Multi-Chemistry Multi-Chemistry NiCd; NiMH; NiCd, NiMH
Features Lead-Free Lead-Free
Package Type PDIP,SOIC SOIC; 8-SOIC 8-SOIC (0.154", 3.90mm Width) SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Cells 2 to 4
Unlock Full Specs
to access all available technical data

Similar Products

BQ24083 1-cell Li-Ion Charger w/ 4.06V Charge Voltage - BQ24083DRCR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VSON
View Details
6 suppliers
BQ24085 750mA SINGLE-CHIP Li-Ion/Li-Pol CHARGE MANAGEMENT IC with Thermal Regulation - BQ24085DRCR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VSON
View Details
6 suppliers
BQ2000 Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination - BQ2000SN-B5TRG4 - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; NiCd; NiMH; Li-Ion/Li-Polymer,NiCd,NiMH
Features Lead-Free
View Details
6 suppliers
BQ24159 Fully Integrated Switch Mode One Cell Li-Ion Charger with Full USB-Compliance. - BQ24159YFFR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers